Rochester Electronics Logic - Latches CY74FCT16373CTPAC

Description
BUS DRIVER, FCT SERIES, 2 FUNC,
Datasheet
Description
BUS DRIVER, FCT SERIES, 2 FUNC,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - CY74FCT16373CTPAC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CY74FCT16373CTPAC
Logic - Latches CY74FCT16373CTPAC
BUS DRIVER, FCT SERIES, 2 FUNC,

BUS DRIVER, FCT SERIES, 2 FUNC,

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number CY74FCT16373CTPAC
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ALVCH16260PAG8 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal D-type transparent latch; 3-state - 74HC573PW-Q100/GJ - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
CD4099B CMOS 8-Bit Addressable Latch - CD4099BM96 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers
4-Bit Latch - 9314/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details