CMOS 8-Bit Addressable Latch 16-SOIC -55 to 125
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 083133-CD4099BM96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Propagation Delay Time (ns): 50ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
IC 8BIT ADDRESSABL LATCH 16-SOIC
IC 8BIT ADDRESSABL LATCH 16-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD4099BM96 | 296-41221-1-ND | 083133-CD4099BM96 | CD4099BM96 | CD4099BM96 | CD4099BM96 |
| Product Name | CD4099B CMOS 8-Bit Addressable Latch | Latches | Logic - Logic - Latches - CD4099BM96 | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Addressable D | Addressable D | D | |||
| Supply Voltage | 3V; 10 | 3V ~ 18V | 3 V ~ 18 V | 1.8V; 3V ~ 18V | 1.8V | |
| Operating Current | 0.3000 mA | |||||
| Propagation Delay | 150 ns | 50 ns | 50 ns | 50 ns | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |