Infineon Technologies AG 2EDF7175FXUMA2

Description
Half Bridge Based MOSFET Driver
Request a Quote
Description
Half Bridge Based MOSFET Driver
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EiceDRIVER™ 2EDi 2EDF7175F is a dual-channel isolated MOSFET gate driver with functional isolation, designed for fast-switching power systems. It provides 1A/2A source/sink output current and operates with an input-side supply voltage of 3.3V and output-side supply voltages from 4.5V to 20V. The device features a propagation delay of 37ns typ., channel-to-channel mismatch of 3ns, and common-mode transient immunity exceeding 150V/ns. It is housed in a narrow-body DSO-16 package and operates over a junction temperature range of -40°C to +150°C. The part is RoHS compliant, fully qualified for industrial applications per JEDEC, and certified for functional isolation with a 1.5kV DC test voltage. Its inputs are TTL/CMOS compatible with internal pull-down resistors and include an independent UVLO function on the output side to ensure safe MOSFET operation.

Datasheet Summary
Powered by GS/AI

The EiceDRIVER™ 2EDi 2EDF7175F is a dual-channel isolated MOSFET gate driver with functional isolation, designed for fast-switching power systems. It provides 1A/2A source/sink output current and operates with an input-side supply voltage of 3.3V and output-side supply voltages from 4.5V to 20V. The device features a propagation delay of 37ns typ., channel-to-channel mismatch of 3ns, and common-mode transient immunity exceeding 150V/ns. It is housed in a narrow-body DSO-16 package and operates over a junction temperature range of -40°C to +150°C. The part is RoHS compliant, fully qualified for industrial applications per JEDEC, and certified for functional isolation with a 1.5kV DC test voltage. Its inputs are TTL/CMOS compatible with internal pull-down resistors and include an independent UVLO function on the output side to ensure safe MOSFET operation.

Suppliers

Company
Product
Description
Supplier Links
 - 2EDF7175FXUMA2 - Rochester Electronics
Newburyport, MA, United States
Half Bridge Based MOSFET Driver

Half Bridge Based MOSFET Driver

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2EDF7175FXUMA2
Package Type PG-DSO-16
Unlock Full Specs
to access all available technical data

Similar Products

CSD17522Q5A 30V N Channel NexFET? Power MOSFET - CSD17522Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0124 ohms
View Details
7 suppliers
Single FETs, MOSFETs - 568-4858-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
 - 1EDI3030ASXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-2
Packing Method Tape Reel; Tape & Reel
View Details
QUAD/DUAL N-CHANNEL ZERO THRESHOLD™ EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110900ASAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
3 suppliers