CD74HC573M -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
CD74HC573M
-
Lingto Electronic Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
CD74HC573M |
|
Product Name
|
Logic - Latches |
|
Latch Type
|
D; Transparent-D
|
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D
Output Characteristics
3-State
Supply Voltage
3V; 3.3V; 5V; 3.3,5
View Details
2 suppliers
Latch Type
Transparent-D; D type
Output Characteristics
3 state
Package Type
Soic; SOIC
View Details
5 suppliers
Latch Type
D
Low-level Output Current (Sink)
6 mA
High-level Output Current (Source)
6 mA
View Details