CD74HC259E -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
CD74HC259E
Description
8-BIT ADDRESSABLE LATCH
-
Lingto Electronic Limited
Datasheet
Description
8-BIT ADDRESSABLE LATCH
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
CD74HC259E |
|
Product Name
|
Logic - Latches |
|
Latch Type
|
D
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
4.5V ~ 5.5V
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
16-CFlatpack
View Details
2 suppliers
Output Characteristics
3-State
Features
ESD Protection
Operating Temperature
85 C (185 F)
View Details
6 suppliers
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Integrated Device Technology
Supply Voltage
5V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
QSOP 150 MIL
View Details