CD74FCT573DTQM -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
CD74FCT573DTQM
Description
OCTAL TRANSPARENT LATCH
-
Lingto Electronic Limited
Datasheet
Description
OCTAL TRANSPARENT LATCH
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
CD74FCT573DTQM |
|
Product Name
|
Logic - Latches |
|
Latch Type
|
D; Transparent-D
|
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
1.2V ~ 3.6V
View Details
4 suppliers
Latch Type
D
Supply Voltage
3.6V
Propagation Delay
4.5 ns
View Details
Lansdale Semiconductor, Inc.
Supply Voltage
(-)8 VDC
Propagation Delay
30 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details