Rochester Electronics Logic - Latches CD74FCT2841ATQM

Description
FAST CMOS BUS INTERFACE LATCH
Datasheet
Description
FAST CMOS BUS INTERFACE LATCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - CD74FCT2841ATQM - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD74FCT2841ATQM
Logic - Latches CD74FCT2841ATQM
FAST CMOS BUS INTERFACE LATCH

FAST CMOS BUS INTERFACE LATCH

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number CD74FCT2841ATQM
Product Name Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

CD4099B CMOS 8-Bit Addressable Latch - CD4099BE - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
9 suppliers
Latches - 74LVCH162373ADGG,5-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
3 suppliers
Logic - Latches - 74AC573MTC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
16-Bit Transparent Latch - 74FCT16373ATPAG - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
3 suppliers