Texas Instruments SN54ALS580B Octal D-type Transparent Latches With 3-State Outputs 84012022A

Description
Octal D-type Transparent Latches With 3-State Outputs 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Octal D-type Transparent Latches With 3-State Outputs 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ALS580B Octal D-type Transparent Latches With 3-State Outputs - 84012022A - Texas Instruments
Dallas, TX, United States
SN54ALS580B Octal D-type Transparent Latches With 3-State Outputs
84012022A
SN54ALS580B Octal D-type Transparent Latches With 3-State Outputs 84012022A
Octal D-type Transparent Latches With 3-State Outputs 20-LCCC -55 to 125

Octal D-type Transparent Latches With 3-State Outputs 20-LCCC -55 to 125

Buy Now Datasheet
Latches - 84012022A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
84012022A
Latches 84012022A
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Inverted 20-LCCC (8.89x8.89)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Inverted 20-LCCC (8.89x8.89)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
84012022A
Integrated Circuits (ICs) - Logic - Latches 84012022A
IC D-TYPE TRANSP SGL 8:8 20LCCC

IC D-TYPE TRANSP SGL 8:8 20LCCC

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 84012022A 84012022A 84012022A
Product Name SN54ALS580B Octal D-type Transparent Latches With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 29 mA
Propagation Delay 18 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVTH573 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs - 5962-9583101Q2A - Texas Instruments
Specs
Latch Type D
Supply Voltage 3.6V
Propagation Delay 4.5 ns
View Details
2 suppliers
SN54ALS873B Dual 4-Bit D-type Latches With 3-State Outputs - 84032013A - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 31 mA
View Details
3 suppliers
SN74ALVCH16841 20-Bit Bus-Interface D-Type Latch With 3-State Outputs - 74ALVCH16841DGGRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs - CD74AC573M96G4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
Operating Current 0.0800 mA
View Details