CD74AC573EX -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
CD74AC573EX
Description
OCTAL TRANSPARENT LATCH
-
Lingto Electronic Limited
Datasheet
Description
OCTAL TRANSPARENT LATCH
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
CD74AC573EX |
|
Product Name
|
Logic - Latches |
|
Latch Type
|
D; Transparent-D
|
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
16 mA
High-level Output Current (Source)
16 mA
View Details
Latch Type
Addressable D
Output Characteristics
Standard
Supply Voltage
4.5V ~ 5.5V
View Details
4 suppliers
Supply Voltage
4.75V ~ 5.25V
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
Lansdale Semiconductor, Inc.
Latch Type
Transparent-D
Supply Voltage
7 V
Propagation Delay
19 ns
View Details