Rochester Electronics Logic - Latches CD4044BCMX

Description
R-S LATCH, LOW LEVEL TRIGGERED
Datasheet
Description
R-S LATCH, LOW LEVEL TRIGGERED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - CD4044BCMX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD4044BCMX
Logic - Latches CD4044BCMX
R-S LATCH, LOW LEVEL TRIGGERED

R-S LATCH, LOW LEVEL TRIGGERED

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number CD4044BCMX
Product Name Logic - Latches
Latch Type S-R
Unlock Full Specs
to access all available technical data

Similar Products

SN74ABT16373A 16-Bit Transparent D-Type Latches With 3-State Outputs - 74ABT16373ADGGRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
5 suppliers
Latches - 74LVT162373DL,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74FCT162373ATPAG8 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
16-Bit Transparent Latch - 74FCT162373ETPVG - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details
4 suppliers