Rochester Electronics Logic - Latches CD4042BFX

Description
CMOS QUAD CLOCKED D LATCH
Datasheet
Description
CMOS QUAD CLOCKED D LATCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - CD4042BFX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD4042BFX
Logic - Latches CD4042BFX
CMOS QUAD CLOCKED D LATCH

CMOS QUAD CLOCKED D LATCH

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number CD4042BFX
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74LS279PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers
Latches - 74ALVT16373DL,118-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74HC75D,652 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
 - QS74FCT2373ZQATQ - Rochester Electronics
Specs
Latch Type Transparent-D
Package Type QSOP20; SOP
Logic Family CMOS
View Details
3 suppliers