Rochester Electronics Logic - Latches AM29843DC

Description
BUS DRIVER, S SERIES, 9-BIT
Datasheet
Description
BUS DRIVER, S SERIES, 9-BIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - AM29843DC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
AM29843DC
Logic - Latches AM29843DC
BUS DRIVER, S SERIES, 9-BIT

BUS DRIVER, S SERIES, 9-BIT

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number AM29843DC
Product Name Logic - Latches
Latch Type D
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs - 74FCT162373ATPVCT - Texas Instruments
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
7 suppliers
Latches - 74LVT162373DL,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74HC573PW-Q100,118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details