Integrated Device Technology Integrated Circuits (ICs) - Logic - Latches QS74FCT2573TP

Description
BUS DRIVER, FCT SERIES
Description
BUS DRIVER, FCT SERIES

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - QS74FCT2573TP - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
QS74FCT2573TP
Integrated Circuits (ICs) - Logic - Latches QS74FCT2573TP
BUS DRIVER, FCT SERIES

BUS DRIVER, FCT SERIES

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Logic Latches
Product Number QS74FCT2573TP
Product Name Integrated Circuits (ICs) - Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

CD4724B CMOS 8-Bit Addressable Latch - CD4724BE - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
7 suppliers
Low-power D-type transparent latch; 3-state - 74AUP1G373GW,125 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
7 suppliers
Logic - Latches - 74LVT16373MTDX - Lingto Electronic Limited
Specs
Latch Type D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Octal Transparent Latch - 74FCT573ATQG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QSOP 150 MIL
View Details
3 suppliers