Rochester Electronics Logic - Logic - Latches - AM29841DC AM29841DC

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 860920-AM29841DC Operating Temperature Range: 0°C ~ 70°C Package: Bulk Package: 24-CDIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 860920-AM29841DC Operating Temperature Range: 0°C ~ 70°C Package: Bulk Package: 24-CDIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - AM29841DC
860920-AM29841DC
Logic - Logic - Latches - AM29841DC 860920-AM29841DC
Manufacturer: Advanced Micro Devices Win Source Part Number: 860920-AM29841DC Operating Temperature Range: 0°C ~ 70°C Package: Bulk Package: 24-CDIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Advanced Micro Devices
Win Source Part Number: 860920-AM29841DC
Operating Temperature Range: 0°C ~ 70°C
Package: Bulk
Package: 24-CDIP
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 24-CDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Latches - AM29841DC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
AM29841DC
Logic - Latches AM29841DC
BUS DRIVER, S SERIES, 10-BIT

BUS DRIVER, S SERIES, 10-BIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number 860920-AM29841DC AM29841DC
Product Name Logic - Logic - Latches - AM29841DC Logic - Latches
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 24-CDIP
Latch Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74FCT162373ETPAG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs - 74FCT162373ATPVCT - Texas Instruments
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
7 suppliers
Latches - 1727-3794-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V
View Details
5 suppliers
8-Bit Addressable Latch - 9334/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Addressable D
Supply Voltage 7 V
Propagation Delay 25 ns
View Details