Integrated Device Technology Latches 74FCT162841BTPA

Description
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-TFSOP
Datasheet
Description
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-TFSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74FCT162841BTPA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-TFSOP

D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-TFSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Latches
Product Number 74FCT162841BTPA
Product Name Latches
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 54LS375DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
Logic - Latches - 5962-86867012A - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
Low-power D-type transparent latch; 3-state - 74AUP1G373GW,125 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
7 suppliers
16-Bit Transparent Latch - 74FCT162373ETPVG - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details
4 suppliers