Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-BF524KBCZ-3C2 ADSP-BF524KBCZ-3C2

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910985-ADSP-BF524KBC Z-3C2 Series: Blackfin® Operating Temperature Range: 0°C ~ 70°C (TA) Package: Bulk Package: 289-LFBGA, CSPBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 289-CSPBGA (12x12) Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910985-ADSP-BF524KBC Z-3C2 Series: Blackfin® Operating Temperature Range: 0°C ~ 70°C (TA) Package: Bulk Package: 289-LFBGA, CSPBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 289-CSPBGA (12x12) Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-BF524KBCZ-3C2
910985-ADSP-BF524KBCZ-3C2
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-BF524KBCZ-3C2 910985-ADSP-BF524KBCZ-3C2
Manufacturer: Analog Devices Inc. Win Source Part Number: 910985-ADSP-BF524KBC Z-3C2 Series: Blackfin® Operating Temperature Range: 0°C ~ 70°C (TA) Package: Bulk Package: 289-LFBGA, CSPBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 289-CSPBGA (12x12) Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910985-ADSP-BF524KBCZ-3C2
Series: Blackfin®
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Bulk
Package: 289-LFBGA, CSPBGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 289-CSPBGA (12x12)
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - ADSP-BF524KBCZ-3C2 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
ADSP-BF524KBCZ-3C2
Embedded - DSP (Digital Signal Processors) ADSP-BF524KBCZ-3C2
IC DSP CTRLR 300MHZ 289CSBGA

IC DSP CTRLR 300MHZ 289CSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 910985-ADSP-BF524KBCZ-3C2 ADSP-BF524KBCZ-3C2
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-BF524KBCZ-3C2 Embedded - DSP (Digital Signal Processors)
Package Type PBGA; Other; 289-CSPBGA (12x12)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21488BSWZ-3A - Lingto Electronic Limited
Specs
Clock Speed 350 MHz
Interface Type I²C; SPI; UART; USART; EBI/EMI, DAI, I²C, SPI, SPORT, UART/USART
View Details
 - PEB20570FV3.1 - Rochester Electronics
Intel Corporation
Specs
Package Type QFP; Other; LQFP100
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details