Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-21368KBPZ-2A ADSP-21368KBPZ-2A

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910958-ADSP-21368KBP Z-2A Series: SHARC® Operating Temperature Range: 0°C ~ 70°C (TA) Package: Tray Package: 256-LBGA Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 256-BGA-ED (27x27) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910958-ADSP-21368KBP Z-2A Series: SHARC® Operating Temperature Range: 0°C ~ 70°C (TA) Package: Tray Package: 256-LBGA Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 256-BGA-ED (27x27) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-21368KBPZ-2A
910958-ADSP-21368KBPZ-2A
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-21368KBPZ-2A 910958-ADSP-21368KBPZ-2A
Manufacturer: Analog Devices Inc. Win Source Part Number: 910958-ADSP-21368KBP Z-2A Series: SHARC® Operating Temperature Range: 0°C ~ 70°C (TA) Package: Tray Package: 256-LBGA Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 256-BGA-ED (27x27) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910958-ADSP-21368KBPZ-2A
Series: SHARC®
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Tray
Package: 256-LBGA Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 256-BGA-ED (27x27)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - ADSP-21368KBPZ-2A - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
ADSP-21368KBPZ-2A
Embedded - DSP (Digital Signal Processors) ADSP-21368KBPZ-2A
IC DSP 32BIT 333MHZ 256-BGA

IC DSP 32BIT 333MHZ 256-BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 910958-ADSP-21368KBPZ-2A ADSP-21368KBPZ-2A
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-21368KBPZ-2A Embedded - DSP (Digital Signal Processors)
Package Type BGA; Other; 256-BGA-ED (27x27)
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCEA3R - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-2115BP-80 - Lingto Electronic Limited
Specs
Clock Speed 20 MHz
Interface Type Host Interface, Synchronous Serial Port (SSP)
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
DSP (Digital Signal Processors) - DSPIC30F2011T-20E/SO-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type SOIC; Other; "18-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details