Rochester Electronics RF Power Dividers/Splitters - ADA4303-2ACPZ-R2 ADA4303-2ACPZ-R2

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910128-ADA4303-2ACPZ -R2 Features: RF Power Divider 54 MHz ~ 865 MHz - 12-VFQFN Exposed Pad, CSP Package: Bulk Package: 12-VFQFN Exposed Pad, CSP Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 250 HTSUS: 8542.39.0001 Other Part Number: 2156-ADA4303-2ACPZ-R 2, 2156-ADA4303-2ACPZ-R 2-ADTR-ND
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910128-ADA4303-2ACPZ -R2 Features: RF Power Divider 54 MHz ~ 865 MHz - 12-VFQFN Exposed Pad, CSP Package: Bulk Package: 12-VFQFN Exposed Pad, CSP Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 250 HTSUS: 8542.39.0001 Other Part Number: 2156-ADA4303-2ACPZ-R 2, 2156-ADA4303-2ACPZ-R 2-ADTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - ADA4303-2ACPZ-R2 - ADA4303-2ACPZ-R2 - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - ADA4303-2ACPZ-R2
ADA4303-2ACPZ-R2
RF Power Dividers/Splitters - ADA4303-2ACPZ-R2 ADA4303-2ACPZ-R2
Manufacturer: Analog Devices Inc. Win Source Part Number: 910128-ADA4303-2ACPZ -R2 Features: RF Power Divider 54 MHz ~ 865 MHz - 12-VFQFN Exposed Pad, CSP Package: Bulk Package: 12-VFQFN Exposed Pad, CSP Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 250 HTSUS: 8542.39.0001 Other Part Number: 2156-ADA4303-2ACPZ-R 2, 2156-ADA4303-2ACPZ-R 2-ADTR-ND

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910128-ADA4303-2ACPZ-R2
Features: RF Power Divider 54 MHz ~ 865 MHz - 12-VFQFN Exposed Pad, CSP
Package: Bulk
Package: 12-VFQFN Exposed Pad, CSP
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 250
HTSUS: 8542.39.0001
Other Part Number: 2156-ADA4303-2ACPZ-R2, 2156-ADA4303-2ACPZ-R2-ADTR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number ADA4303-2ACPZ-R2
Product Name RF Power Dividers/Splitters - ADA4303-2ACPZ-R2
Unlock Full Specs
to access all available technical data

Similar Products

400 to 800MHz – 2 Way Power Divider/Splitter - UIY2PD6645A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors BNC; BNC
View Details
3 Way Power Divider - 5o32531600 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 500.00 to 6000.00 MHz
View Details
810MHZ 960MHZ Rf Power Divider Splitter - 851-PD4W09-59LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Frequency 810.00 to 960.00 MHz
Insertion Loss 1.30 dB
View Details
4 suppliers
330MHZ 580MHZ Rf Power Divider Splitter - 851-QCN-5D+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Connectors SMD/SMT
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
3 suppliers