Mini-Circuits RF Power Dividers/Splitters QCN-5D+

Description
RF Power Divider 330MHz ~ 580MHz Isolation (Min) 17dB, 5° Imbalance (Max) 6-SMD, No Lead
Request a Quote Datasheet
Description
RF Power Divider 330MHz ~ 580MHz Isolation (Min) 17dB, 5° Imbalance (Max) 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-QCN-5D+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-QCN-5D+TR-ND
RF Power Dividers/Splitters 3157-QCN-5D+TR-ND
RF Power Divider 330MHz ~ 580MHz Isolation (Min) 17dB, 5° Imbalance (Max) 6-SMD, No Lead

RF Power Divider 330MHz ~ 580MHz Isolation (Min) 17dB, 5° Imbalance (Max) 6-SMD, No Lead

Buy Now Datasheet
330MHZ 580MHZ Rf Power Divider Splitter - 851-QCN-5D+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330MHZ 580MHZ Rf Power Divider Splitter
851-QCN-5D+
330MHZ 580MHZ Rf Power Divider Splitter 851-QCN-5D+
RF PWR DVDR 330MHZ-580MHZ 6SMD Product overview: QCN-5D+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330MHZ, 580MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 330MHZ, 580MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-QCN-5D+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 330MHZ-580MHZ 6SMD Product overview: QCN-5D+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330MHZ, 580MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 330MHZ, 580MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-QCN-5D+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - QCN-5D+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
QCN-5D+
RF Power Dividers/Splitters QCN-5D+
RF Power Divider 330 MHz ~ 580 MHz Isolation (Min) 17dB, 5° Imbalance (Max) 6-SMD, No Lead

RF Power Divider 330 MHz ~ 580 MHz Isolation (Min) 17dB, 5° Imbalance (Max) 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 3157-QCN-5D+TR-ND 851-QCN-5D+ QCN-5D+
Product Name RF Power Dividers/Splitters 330MHZ 580MHZ Rf Power Divider Splitter RF Power Dividers/Splitters
Package Type / Form Factor 6-SMD, No Lead Tape & Reel (TR) 6-SMD, No Lead
Insertion Loss 0.60 dB 0.60 dB 0.60 dB
Isolation 17.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - HJ-52002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 20.00 to 1000.00 MHz
Insertion Loss 1.00 dB
View Details
Power Splitters/Combiners - WM16PD-6-40-K - Werbel Microwave LLC
Specs
0º Power Divider Division: 6-Way; 16-Way
Package Type / Form Factor Connectorized Module
Frequency 40000.00 MHz
View Details
RF Power Dividers/Splitters - PD4W18-59LF - PD4W18-59LF - Win Source Electronics
Specs
Frequency 1710.00 MHz
Insertion Loss 0.70 dB
View Details
3 suppliers
18 to 40GHz – 2 Way Power Divider/Splitter - UIY2PD2619A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors 2.92mm; 2.92mm
View Details