Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9747BCPZRL AD9747BCPZRL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910075-AD9747BCPZRL Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10) Package: Bulk Package: 72-VFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 72-LFCSP-VQ (10x10) Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910075-AD9747BCPZRL Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10) Package: Bulk Package: 72-VFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 72-LFCSP-VQ (10x10) Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9747BCPZRL - 910075-AD9747BCPZRL - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9747BCPZRL
910075-AD9747BCPZRL
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9747BCPZRL 910075-AD9747BCPZRL
Manufacturer: Analog Devices Inc. Win Source Part Number: 910075-AD9747BCPZRL Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10) Package: Bulk Package: 72-VFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 72-LFCSP-VQ (10x10) Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910075-AD9747BCPZRL
Operating Temperature Range: -40°C ~ 85°C
Features: 16 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Package: Bulk
Package: 72-VFQFN Exposed Pad, CSP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 72-LFCSP-VQ (10x10)
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 910075-AD9747BCPZRL
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9747BCPZRL
Package Type 72-LFCSP-VQ (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

DAC101C081 10-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface - DAC101C081CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,WSON
Screening Level Catalog
View Details
8 suppliers
Digital to Analogue Converters - 7619024 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial (spi)
Package Type SOIC; Soic
Features Single-Supply
View Details
Data Acquisition - Digital to Analog Converters (DAC) - 5962-88766013A - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
DNL 1 LSB
INL 0.5000 LSB
View Details
Universal Semiconductor, Inc.
Specs
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial
View Details