Texas Instruments DAC3484 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter DAC3484IRKDT

Description
4-channel 16-bit 1.25GSPS Digital-to-Analog Converter 88-WQFN-MR -40 to 85
Request a Quote Datasheet
Description
4-channel 16-bit 1.25GSPS Digital-to-Analog Converter 88-WQFN-MR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC3484 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC3484IRKDT - Texas Instruments
Dallas, TX, United States
DAC3484 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter
DAC3484IRKDT
DAC3484 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter DAC3484IRKDT
4-channel 16-bit 1.25GSPS Digital-to-Analog Converter 88-WQFN-MR -40 to 85

4-channel 16-bit 1.25GSPS Digital-to-Analog Converter 88-WQFN-MR -40 to 85

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-29397-6-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-29397-6-ND
Digital to Analog Converters (DAC) 296-29397-6-ND
16 Bit Digital to Analog Converter 4 88-WQFN-MR (9x9)

16 Bit Digital to Analog Converter 4 88-WQFN-MR (9x9)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-29397-1-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-29397-1-ND
Digital to Analog Converters (DAC) 296-29397-1-ND
16 Bit Digital to Analog Converter 4 88-WQFN-MR (9x9)

16 Bit Digital to Analog Converter 4 88-WQFN-MR (9x9)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-29397-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-29397-2-ND
Digital to Analog Converters (DAC) 296-29397-2-ND
16 Bit Digital to Analog Converter 4 88-WQFN-MR (9x9)

16 Bit Digital to Analog Converter 4 88-WQFN-MR (9x9)

Buy Now Datasheet
16-bit QFN Digital-to-Analog Converter IC - 701-DAC3484IRKDT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit QFN Digital-to-Analog Converter IC
701-DAC3484IRKDT
16-bit QFN Digital-to-Analog Converter IC 701-DAC3484IRKDT
16-Bit 4-Ch 1.25GSPS DAC, LVDS/Parallel, QFN Product overview: DAC3484IRKDT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, QFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, QFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC3484IRKDT can be used for catalog matching and distributor lookup.

16-Bit 4-Ch 1.25GSPS DAC, LVDS/Parallel, QFN Product overview: DAC3484IRKDT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, QFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, QFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC3484IRKDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC3484IRKDT
1032418-DAC3484IRKDT
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC3484IRKDT 1032418-DAC3484IRKDT
Manufacturer: Texas Instruments Win Source Part Number: 1032418-DAC3484IRKDT Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 16 Data Interface: LVDS - Parallel Reference Type: External, Internal Settling Time: 10ns (Typ) Number of D/A Converters: 4 Differential Output: Yes INL/DNL (LSB): ±4, ±2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 88-WQFN-MR (9x9) Analog Supply Voltage: 3.14 V to 3.46 V Digital Supply Voltage: 1.14 V to 1.32 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Motor Drive & Control, Building Automation, Metering, Power Management, Security

Manufacturer: Texas Instruments
Win Source Part Number: 1032418-DAC3484IRKDT
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 16
Data Interface: LVDS - Parallel
Reference Type: External, Internal
Settling Time: 10ns (Typ)
Number of D/A Converters: 4
Differential Output: Yes
INL/DNL (LSB): ±4, ±2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 88-WQFN-MR (9x9)
Analog Supply Voltage: 3.14 V to 3.46 V
Digital Supply Voltage: 1.14 V to 1.32 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Motor Drive & Control, Building Automation, Metering, Power Management, Security

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC3484IRKDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC3484IRKDT
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC3484IRKDT
IC DAC 16BIT A-OUT 88WQFN

IC DAC 16BIT A-OUT 88WQFN

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC3484IRKDT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC3484IRKDT
Data Acquisition - Digital to Analog Converters (DAC) DAC3484IRKDT
IC DAC 16BIT A-OUT 88WQFN

IC DAC 16BIT A-OUT 88WQFN

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC3484IRKDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC3484IRKDT
Digital to Analog Converters (DAC) DAC3484IRKDT
16 Bit Digital to Analog Converter 4 88-WQFN-MR (9x9)

16 Bit Digital to Analog Converter 4 88-WQFN-MR (9x9)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC3484IRKDT 296-29397-6-ND 296-29397-1-ND 296-29397-2-ND 701-DAC3484IRKDT 1032418-DAC3484IRKDT DAC3484IRKDT DAC3484IRKDT DAC3484IRKDT
Product Name DAC3484 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) 16-bit QFN Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC3484IRKDT Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Parallel Parallel Parallel Parallel LVDS, Parallel Parallel; LVDS - Parallel Parallel; LVDS - Parallel
Package Type NFBGA,WQFN-MR 88-WQFN Exposed Pad 88-WQFN Exposed Pad 88-WQFN Exposed Pad QFN 88-WQFN-MR (9x9) 88-WQFN Exposed Pad 88-WQFN Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits
Dissipation 1200 milliwatts 1320 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

AMC1304M05 Reinforced Isolated Modulator with LDO Regulator, ?50mV Input, and CMOS Interface - AMC1304M05DWR - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers
ADS1205 Two 1-Bit, 10MHz, 2nd-Order, Delta-Sigma Modulator A-to-D Converter - ADS1205IRGET - Texas Instruments
Specs
Interface Type Serial
Package Type VQFN
Screening Level Catalog
View Details
4 suppliers
Digital to Analog Converters (DAC) - DAC0832LCWM/NOPB-TI - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details