Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD1865P AD1865P

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859407-AD1865P Series: AD1865 Operating Temperature Range: -25°C ~ 70°C Features: 18 Bit Digital to Analog Converter 2 28-PLCC (11.51x11.51) Package: Tube Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859407-AD1865P Series: AD1865 Operating Temperature Range: -25°C ~ 70°C Features: 18 Bit Digital to Analog Converter 2 28-PLCC (11.51x11.51) Package: Tube Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD1865P
859407-AD1865P
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD1865P 859407-AD1865P
Manufacturer: Analog Devices Inc. Win Source Part Number: 859407-AD1865P Series: AD1865 Operating Temperature Range: -25°C ~ 70°C Features: 18 Bit Digital to Analog Converter 2 28-PLCC (11.51x11.51) Package: Tube Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859407-AD1865P
Series: AD1865
Operating Temperature Range: -25°C ~ 70°C
Features: 18 Bit Digital to Analog Converter 2 28-PLCC (11.51x11.51)
Package: Tube
Package: 28-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.51x11.51)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD1865P - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD1865P
Data Acquisition - Digital to Analog Converters (DAC) AD1865P
IC DAC AUDIO DUAL 18BIT 28PLCC

IC DAC AUDIO DUAL 18BIT 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 859407-AD1865P AD1865P
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD1865P Data Acquisition - Digital to Analog Converters (DAC)
Package Type PLCC; 28-PLCC (11.51x11.51)
Unlock Full Specs
to access all available technical data

Similar Products

 - DAC0806LCN - Rochester Electronics
Specs
Interface Type Parallel
Package Type DIP; PDIP; PDIP16
Packing Method Tube; Tube
View Details
4 suppliers
Data Acquisition - Digital to Analog Converters (DAC) - 5962-8770003EA - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
DNL 0.5000 LSB
INL 0.5000 LSB
View Details
Digital to Analogue Converters - 1914801P - RS Components, Ltd.
Specs
Package Type μMAX
Pins 8
Resolution 8 bits
View Details
Six-Bit Multiplying D to A Converter - 1506/C - Lansdale Semiconductor, Inc.
Specs
Package Type DIP
Screening Level Commercial
Pins 14
View Details