Rochester Electronics Logic - Latches 93L34PC

Description
D LATCH, 1-FUNC, 8-BIT, TTL
Datasheet
Description
D LATCH, 1-FUNC, 8-BIT, TTL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 93L34PC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
93L34PC
Logic - Latches 93L34PC
D LATCH, 1-FUNC, 8-BIT, TTL

D LATCH, 1-FUNC, 8-BIT, TTL

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 93L34PC
Product Name Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
 - 74HCT573BQ/S400X - Rochester Electronics
Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Package Type SOT764-1-20
View Details
Logic - Latches - 74HC75D,653 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
Fast CMOS Octal Transparent Latch - 5962-9223801MRA - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP; CERDIP 300 MIL
View Details