Nexperia B.V. Latches 74HCT259DB,112

Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SSOP
Request a Quote Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 1727-3399-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SSOP

Buy Now Datasheet
Logic - Latches - 74HCT259DB,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74HCT259DB,112
Logic - Latches 74HCT259DB,112
IC 8BIT ADDRESSABLE LATCH 16SSOP

IC 8BIT ADDRESSABLE LATCH 16SSOP

Supplier's Site Datasheet
Latches - 74HCT259DB,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74HCT259DB,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74HCT259DB,112
Integrated Circuits (ICs) - Logic - Latches 74HCT259DB,112
IC 8BIT ADDRESSABLE LATCH 16SSOP

IC 8BIT ADDRESSABLE LATCH 16SSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 1727-3399-ND 74HCT259DB,112 74HCT259DB,112 74HCT259DB,112
Product Name Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Addressable D D
Output Characteristics Standard
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LVT373SJX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Latches - 1727-3340-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics Differential
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Dual 4-Bit Latch - 9308/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Power Dissipation 325 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details