Rochester Electronics Logic - Latches 93L08DM

Description
D LATCH, 2-FUNC, 4-BIT, TTL
Datasheet
Description
D LATCH, 2-FUNC, 4-BIT, TTL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 93L08DM - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
93L08DM
Logic - Latches 93L08DM
D LATCH, 2-FUNC, 4-BIT, TTL

D LATCH, 2-FUNC, 4-BIT, TTL

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 93L08DM
Product Name Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVCH16373A 16-Bit Transparent D-Type Latch With 3-State Outputs - 74LVCH16373ADGVRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
5 suppliers
20-bit bus interface D-type latch; 3-state - 74ALVCH16841DGG,11 - Nexperia B.V.
Specs
Latch Type D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Logic - Latches - 74HC259PW112 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
16-Bit Transparent Latch - 74FCT16373ATPAG8 - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details