Integrated Device Technology 16-Bit Transparent Latch 74FCT16373ATPAG8

Description
The 74FCT16373T 16-bit high-speed, low-power transparent D-type latch is ideal for temporary storage of data and can be used for implementing memory address latches, I/O ports, and bus drivers. The Output Enable and Latch Enable controls are organized to operate each device as two 8-bit latches, or one 16-bit latch. The output buffers are designed with power off disable capability to allow “live insertion” of boards when used as backplane drivers. The 74FCT16373T operates at -40C to +85C
Datasheet
Description
The 74FCT16373T 16-bit high-speed, low-power transparent D-type latch is ideal for temporary storage of data and can be used for implementing memory address latches, I/O ports, and bus drivers. The Output Enable and Latch Enable controls are organized to operate each device as two 8-bit latches, or one 16-bit latch. The output buffers are designed with power off disable capability to allow “live insertion” of boards when used as backplane drivers. The 74FCT16373T operates at -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Bit Transparent Latch - 74FCT16373ATPAG8 - Integrated Device Technology
San Jose, CA, USA
16-Bit Transparent Latch
74FCT16373ATPAG8
16-Bit Transparent Latch 74FCT16373ATPAG8
The 74FCT16373T 16-bit high-speed, low-power transparent D-type latch is ideal for temporary storage of data and can be used for implementing memory address latches, I/O ports, and bus drivers. The Output Enable and Latch Enable controls are organized to operate each device as two 8-bit latches, or one 16-bit latch. The output buffers are designed with power off disable capability to allow “live insertion” of boards when used as backplane drivers. The 74FCT16373T operates at -40C to +85C

The 74FCT16373T 16-bit high-speed, low-power transparent D-type latch is ideal for temporary storage of data and can be used for implementing memory address latches, I/O ports, and bus drivers. The Output Enable and Latch Enable controls are organized to operate each device as two 8-bit latches, or one 16-bit latch. The output buffers are designed with power off disable capability to allow “live insertion” of boards when used as backplane drivers. The 74FCT16373T operates at -40C to +85C

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Latches
Product Number 74FCT16373ATPAG8
Product Name 16-Bit Transparent Latch
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LVQ573SC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
Octal D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC573ABQ,115 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
8 suppliers