Rochester Electronics Logic - Latches 74LVX373M

Description
BUS DRIVER, LV/LV-A/LVX/H SERIES
Datasheet
Description
BUS DRIVER, LV/LV-A/LVX/H SERIES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74LVX373M - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVX373M
Logic - Latches 74LVX373M
BUS DRIVER, LV/LV-A/LVX/H SERIES

BUS DRIVER, LV/LV-A/LVX/H SERIES

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74LVX373M
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ABT16373BDL,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Latches - 74HCT573D - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SOIC (0.295\", 7.50mm Width); SOIC
View Details
Octal Transparent Latch (3-State) - 54LS363/R - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 7 V
View Details