74LVTH16373MTD -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
74LVTH16373MTD
Description
BUS DRIVER, LVT SERIES
-
Lingto Electronic Limited
Datasheet
Description
BUS DRIVER, LVT SERIES
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
74LVTH16373MTD |
|
Product Name
|
Logic - Latches |
|
Latch Type
|
D; Transparent-D
|
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
Addressable D
Supply Voltage
3V; 10
Operating Current
0.3000 mA
View Details
6 suppliers
Latch Type
Transparent-D
Output Characteristics
3-State
Package Type
SOT360-1
View Details
Latch Type
D
Low-level Output Current (Sink)
5.2 mA
High-level Output Current (Source)
5.2 mA
View Details
Integrated Device Technology
Latch Type
Transparent-D
Supply Voltage
3.3V
Package Type
TSSOP; TSSOP48; SOP; SSOP
View Details
3 suppliers