CMOS 8-Bit Addressable Latch 16-SO -55 to 125
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO
CD4099B CMOS 8-Bit Addressable Latch
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO
IC 8BIT ADDRESSABL LATCH 16SO
IC 8BIT ADDRESSABL LATCH 16SO
| Texas Instruments | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD4099BNSR | 296-29361-2-ND | CD4099BNSR | CD4099BNSR | CD4099BNSR | CD4099BNSR |
| Product Name | CD4099B CMOS 8-Bit Addressable Latch | Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | |
| Latch Type | Addressable D | Addressable D | Addressable D | D | ||
| Supply Voltage | 3V; 10 | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | ||
| Operating Current | 0.3000 mA | |||||
| Propagation Delay | 150 ns | 50 ns | 50 ns | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |