Rochester Electronics Logic - Latches 74LVTH16373MEAX

Description
BUS DRIVER, LVT SERIES
Datasheet
Description
BUS DRIVER, LVT SERIES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74LVTH16373MEAX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVTH16373MEAX
Logic - Latches 74LVTH16373MEAX
BUS DRIVER, LVT SERIES

BUS DRIVER, LVT SERIES

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74LVTH16373MEAX
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
Logic - Logic - Latches - 74AUP1G373GF,132 - 1007791-74AUP1G373GF,132 - Win Source Electronics
Specs
Supply Voltage 0.8 V ~ 3.6 V
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details
6 suppliers
 - 74FCT573PBCTQ - Rochester Electronics
Integrated Device Technology
Specs
Latch Type Transparent-D
Package Type DIP; DIP20
Logic Family CMOS
View Details
2 suppliers