74LVTH162373MTD -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
74LVTH162373MTD
Description
BUS DRIVER, LVT SERIES
-
Lingto Electronic Limited
Datasheet
Description
BUS DRIVER, LVT SERIES
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
74LVTH162373MTD |
|
Product Name
|
Logic - Latches |
|
Latch Type
|
D; Transparent-D
|
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D
Output Characteristics
3-State
Supply Voltage
1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
7 suppliers
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
64 mA
High-level Output Current (Source)
32 mA
View Details