74LVTH162373MEX -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
74LVTH162373MEX
Description
BUS DRIVER, LVT SERIES
-
Lingto Electronic Limited
Datasheet
Description
BUS DRIVER, LVT SERIES
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
74LVTH162373MEX |
|
Product Name
|
Logic - Latches |
|
Latch Type
|
D; Transparent-D
|
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Latch Type
D
Output Characteristics
3-State
Supply Voltage
1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
6 suppliers
Supply Voltage
2V ~ 6V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
20-SSOP (0.209\", 5.30mm Width); SOP; SSOP
View Details
Integrated Device Technology
Supply Voltage
5V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
QSOP 150 MIL
View Details
3 suppliers