Rochester Electronics Logic - Latches 74LVT573D,118

Description
74LVT573 - 3.3 V OCTAL D-TYPE TR
Datasheet
Description
74LVT573 - 3.3 V OCTAL D-TYPE TR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74LVT573D,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVT573D,118
Logic - Latches 74LVT573D,118
74LVT573 - 3.3 V OCTAL D-TYPE TR

74LVT573 - 3.3 V OCTAL D-TYPE TR

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74LVT573D,118
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

CD4508B-MIL CMOS Dual 4-Bit Latch - CD4508BD3 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
3 suppliers
8-bit addressable latch - 74HC259PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +7.0
Package Type SOT403-1 SOT403-1
View Details
7 suppliers
Logic - Latches - 74ALVC16841MTD - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal Transparent Latch - 74FCT373ATSOG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC 300 MIL; SOIC
View Details
3 suppliers