Integrated Device Technology Octal Transparent Latch 74FCT373ATSOG

Description
The 74FCT373T is an octal transparent latch that has 3-state outputs and is intended for bus oriented applications. When Latch Enable ( LE ) is high, the flip-flops appear transparent to the data and when LE is low, the data that meets the set-up time is latched. The 74FCT373T operates at -40C to +85C. (For Mil version, see 54FCT373T )
Request a Quote Datasheet
Description
The 74FCT373T is an octal transparent latch that has 3-state outputs and is intended for bus oriented applications. When Latch Enable ( LE ) is high, the flip-flops appear transparent to the data and when LE is low, the data that meets the set-up time is latched. The 74FCT373T operates at -40C to +85C. (For Mil version, see 54FCT373T )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octal Transparent Latch - 74FCT373ATSOG - Integrated Device Technology
San Jose, CA, USA
Octal Transparent Latch
74FCT373ATSOG
Octal Transparent Latch 74FCT373ATSOG
The 74FCT373T is an octal transparent latch that has 3-state outputs and is intended for bus oriented applications. When Latch Enable ( LE ) is high, the flip-flops appear transparent to the data and when LE is low, the data that meets the set-up time is latched. The 74FCT373T operates at -40C to +85C. (For Mil version, see 54FCT373T )

The 74FCT373T is an octal transparent latch that has 3-state outputs and is intended for bus oriented applications. When Latch Enable ( LE ) is high, the flip-flops appear transparent to the data and when LE is low, the data that meets the set-up time is latched. The 74FCT373T operates at -40C to +85C. (For Mil version, see 54FCT373T )

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74FCT373ATSOG
765355-74FCT373ATSOG
Logic - Logic - Latches - 74FCT373ATSOG 765355-74FCT373ATSOG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 765355-74FCT373ATSOG Series: 74FCT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 15mA, 48mA Operating Supply Voltage: 4.75 V ~ 5.25 V Independent Circuits: 1 Delay Time - Propagation: 2ns Family Name: 74FCT373 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): CD74FCT373M; CY74FCT2373CTSOCG4CD 74FCT373M96; ; Introduction Date: August 01, 1995 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 765355-74FCT373ATSOG
Series: 74FCT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 15mA, 48mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Independent Circuits: 1
Delay Time - Propagation: 2ns
Family Name: 74FCT373
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): CD74FCT373M; CY74FCT2373CTSOCG4CD74FCT373M96; ;
Introduction Date: August 01, 1995
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74FCT373ATSOG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74FCT373ATSOG
Integrated Circuits (ICs) - Logic - Latches 74FCT373ATSOG
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site

Technical Specifications

  Integrated Device Technology Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 74FCT373ATSOG 765355-74FCT373ATSOG 74FCT373ATSOG
Product Name Octal Transparent Latch Logic - Logic - Latches - 74FCT373ATSOG Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 5V 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC 300 MIL; SOIC SOIC SOIC
Number of Pins 20
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74FCT16373CTPVCG4 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
CD54ACT573 Non-Inverting Octal Transparent Latch with 3-State Outputs - CD54ACT573F3A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
View Details
2 suppliers
Latches - 1727-74LVC573APW-Q100JTR-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Octal Transparent Latch - 74FCT373ATPYG8 - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 5.3 MM; SSOP
View Details
2 suppliers