Newport MKS Hexapod, High Precision, 200 mm Diameter Platform, 6 kg Load, M6 HXP100P-MECA

Description
The HXP100P-MECA High Precision 6-Axis Hexapod is a parallel kinematic motion device with a 200 mm diameter platform and 6 kg load capacity. It provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw for an effective solution to complex motion applications that demand high load capacity and accuracy in up to six independent axes. The HXP100P-MECA hexapod is compatible with our controller. Hexapods, in general, are high priced and complex devices that are difficult to implement. The HXP100P-MECA, on the contrary, is not only affordable but extremely easy to use and re-configure. High Precision Actuators The quality of actuators has a critical impact on the overall motion performance of a hexapod. Drawing on over 55 years of Newport's expertise in actuators, the top plate of HXP hexapods is driven by 6 industry-proven, high-performance actuators with encoder feedback at the leadscrew nut to provide precise minimum incremental motion, low backlash and fast speed. Innovative Actuator Joints Of equal importance to overall motion performance as the actuators are the 12 joints that connect these actuators to the base plate and moving top plate. Rather than using ordinary universal joints, HXP hexapods utilize ceramic spherical joints to ensure constant preload over full travel, enhancing rigidity that reduces material stress, while improving performance and avoiding corrosion. The result is a hexapod that is more rigid with higher load capacity compared to other similarly sized hexapods. HexaViz Simulation Software Our HexaViz hexapod simulator allows you to discover which Newport Hexapod model best fits your application needs before ordering. Newport's FREE HexaViz Hexapod Simulation Software provides an easy-to-use virtual hexapod interface to evaluate travel range, load capacity, force, and torque characteristics.
Request a Quote Datasheet
Description
The HXP100P-MECA High Precision 6-Axis Hexapod is a parallel kinematic motion device with a 200 mm diameter platform and 6 kg load capacity. It provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw for an effective solution to complex motion applications that demand high load capacity and accuracy in up to six independent axes. The HXP100P-MECA hexapod is compatible with our controller. Hexapods, in general, are high priced and complex devices that are difficult to implement. The HXP100P-MECA, on the contrary, is not only affordable but extremely easy to use and re-configure. High Precision Actuators The quality of actuators has a critical impact on the overall motion performance of a hexapod. Drawing on over 55 years of Newport's expertise in actuators, the top plate of HXP hexapods is driven by 6 industry-proven, high-performance actuators with encoder feedback at the leadscrew nut to provide precise minimum incremental motion, low backlash and fast speed. Innovative Actuator Joints Of equal importance to overall motion performance as the actuators are the 12 joints that connect these actuators to the base plate and moving top plate. Rather than using ordinary universal joints, HXP hexapods utilize ceramic spherical joints to ensure constant preload over full travel, enhancing rigidity that reduces material stress, while improving performance and avoiding corrosion. The result is a hexapod that is more rigid with higher load capacity compared to other similarly sized hexapods. HexaViz Simulation Software Our HexaViz hexapod simulator allows you to discover which Newport Hexapod model best fits your application needs before ordering. Newport's FREE HexaViz Hexapod Simulation Software provides an easy-to-use virtual hexapod interface to evaluate travel range, load capacity, force, and torque characteristics.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hexapod, High Precision, 200 mm Diameter Platform, 6 kg Load, M6 - HXP100P-MECA - Newport MKS
Irvine, CA, United States
Hexapod, High Precision, 200 mm Diameter Platform, 6 kg Load, M6
HXP100P-MECA
Hexapod, High Precision, 200 mm Diameter Platform, 6 kg Load, M6 HXP100P-MECA
The HXP100P-MECA High Precision 6-Axis Hexapod is a parallel kinematic motion device with a 200 mm diameter platform and 6 kg load capacity. It provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw for an effective solution to complex motion applications that demand high load capacity and accuracy in up to six independent axes. The HXP100P-MECA hexapod is compatible with our controller. Hexapods, in general, are high priced and complex devices that are difficult to implement. The HXP100P-MECA, on the contrary, is not only affordable but extremely easy to use and re-configure. High Precision Actuators The quality of actuators has a critical impact on the overall motion performance of a hexapod. Drawing on over 55 years of Newport's expertise in actuators, the top plate of HXP hexapods is driven by 6 industry-proven, high-performance actuators with encoder feedback at the leadscrew nut to provide precise minimum incremental motion, low backlash and fast speed. Innovative Actuator Joints Of equal importance to overall motion performance as the actuators are the 12 joints that connect these actuators to the base plate and moving top plate. Rather than using ordinary universal joints, HXP hexapods utilize ceramic spherical joints to ensure constant preload over full travel, enhancing rigidity that reduces material stress, while improving performance and avoiding corrosion. The result is a hexapod that is more rigid with higher load capacity compared to other similarly sized hexapods. HexaViz Simulation Software Our HexaViz hexapod simulator allows you to discover which Newport Hexapod model best fits your application needs before ordering. Newport's FREE HexaViz Hexapod Simulation Software provides an easy-to-use virtual hexapod interface to evaluate travel range, load capacity, force, and torque characteristics.

The HXP100P-MECA High Precision 6-Axis Hexapod is a parallel kinematic motion device with a 200 mm diameter platform and 6 kg load capacity. It provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw for an effective solution to complex motion applications that demand high load capacity and accuracy in up to six independent axes. The HXP100P-MECA hexapod is compatible with our controller. Hexapods, in general, are high priced and complex devices that are difficult to implement. The HXP100P-MECA, on the contrary, is not only affordable but extremely easy to use and re-configure.


High Precision Actuators


The quality of actuators has a critical impact on the overall motion performance of a hexapod. Drawing on over 55 years of Newport's expertise in actuators, the top plate of HXP hexapods is driven by 6 industry-proven, high-performance actuators with encoder feedback at the leadscrew nut to provide precise minimum incremental motion, low backlash and fast speed.

Innovative Actuator Joints


Of equal importance to overall motion performance as the actuators are the 12 joints that connect these actuators to the base plate and moving top plate. Rather than using ordinary universal joints, HXP hexapods utilize ceramic spherical joints to ensure constant preload over full travel, enhancing rigidity that reduces material stress, while improving performance and avoiding corrosion. The result is a hexapod that is more rigid with higher load capacity compared to other similarly sized hexapods.

HexaViz Simulation Software


Our HexaViz hexapod simulator allows you to discover which Newport Hexapod model best fits your application needs before ordering. Newport's FREE HexaViz Hexapod Simulation Software provides an easy-to-use virtual hexapod interface to evaluate travel range, load capacity, force, and torque characteristics.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Robots
Product Number HXP100P-MECA
Product Name Hexapod, High Precision, 200 mm Diameter Platform, 6 kg Load, M6
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
Load Capacity 6.12 kg (13.49 lbs)
Unlock Full Specs
to access all available technical data

Similar Products

Hexapod, Vacuum Compatible, 125 mm Diameter Platform, 5 kg Load, M6 - HXP50V6-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Hexapod, High Accuracy, 200 mm Diameter Platform, 6 kg Load, M6 - HXP100PHA-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
High Load Hexapod, 85 kg Centered Load Capacity, M6 - HXP200S-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 86.66 kg (191 lbs)
X-axis Travel 40 mm (1.57 inch)
View Details
Hexapod, High Accuracy, 200 mm Diameter Platform, 20 kg Load, M6 - HXP100HA-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details