Newport MKS Hexapod, High Accuracy, 200 mm Diameter Platform, 20 kg Load, M6 HXP100HA-MECA

Description
The HXP100HA-MECA 6-Axis Hexapod is a parallel kinematic motion device that provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw. The HXP100HA has a 20 kg centered load capacity and is an effective solution to complex motion applications that demand high load capacity and guaranteed accuracy in up to six independent axes supported by test reports. Hexapods, in general, are high priced and complex devices that are difficult to implement. The HXP100HA-MECA, on the contrary, is not only affordable but extremely easy to use and re-configure. Determine if the HXP100HA-MECA is the right hexapod for your application by using Newport's free HexaViz Simulation Software.The HXP100HA-MECA is compatible with our HXP100HA-ELEC-D controller.
Request a Quote Datasheet
Description
The HXP100HA-MECA 6-Axis Hexapod is a parallel kinematic motion device that provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw. The HXP100HA has a 20 kg centered load capacity and is an effective solution to complex motion applications that demand high load capacity and guaranteed accuracy in up to six independent axes supported by test reports. Hexapods, in general, are high priced and complex devices that are difficult to implement. The HXP100HA-MECA, on the contrary, is not only affordable but extremely easy to use and re-configure. Determine if the HXP100HA-MECA is the right hexapod for your application by using Newport's free HexaViz Simulation Software.The HXP100HA-MECA is compatible with our HXP100HA-ELEC-D controller.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hexapod, High Accuracy, 200 mm Diameter Platform, 20 kg Load, M6 - HXP100HA-MECA - Newport MKS
Irvine, CA, United States
Hexapod, High Accuracy, 200 mm Diameter Platform, 20 kg Load, M6
HXP100HA-MECA
Hexapod, High Accuracy, 200 mm Diameter Platform, 20 kg Load, M6 HXP100HA-MECA
The HXP100HA-MECA 6-Axis Hexapod is a parallel kinematic motion device that provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw. The HXP100HA has a 20 kg centered load capacity and is an effective solution to complex motion applications that demand high load capacity and guaranteed accuracy in up to six independent axes supported by test reports. Hexapods, in general, are high priced and complex devices that are difficult to implement. The HXP100HA-MECA, on the contrary, is not only affordable but extremely easy to use and re-configure. Determine if the HXP100HA-MECA is the right hexapod for your application by using Newport's free HexaViz Simulation Software.The HXP100HA-MECA is compatible with our HXP100HA-ELEC-D controller.

The HXP100HA-MECA 6-Axis Hexapod is a parallel kinematic motion device that provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw. The HXP100HA has a 20 kg centered load capacity and is an effective solution to complex motion applications that demand high load capacity and guaranteed accuracy in up to six independent axes supported by test reports. Hexapods, in general, are high priced and complex devices that are difficult to implement. The HXP100HA-MECA, on the contrary, is not only affordable but extremely easy to use and re-configure. Determine if the HXP100HA-MECA is the right hexapod for your application by using Newport's free HexaViz Simulation Software.The HXP100HA-MECA is compatible with our HXP100HA-ELEC-D controller.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Robots
Product Number HXP100HA-MECA
Product Name Hexapod, High Accuracy, 200 mm Diameter Platform, 20 kg Load, M6
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
Load Capacity 20.39 kg (44.96 lbs)
Unlock Full Specs
to access all available technical data

Similar Products

Hexapod, High Precision, 200 mm Diameter Platform, 6 kg Load, M6 - HXP100P-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
High Load Hexapod, 85 kg Centered Load Capacity, M6 - HXP200S-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 86.66 kg (191 lbs)
X-axis Travel 40 mm (1.57 inch)
View Details
Hexapod, High Accuracy, 125 mm Diameter Platform, 5 kg Load, M6 - HXP50HA-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Hexapod, High Precision, 200 mm Diameter Platform, 20 kg Load, M6 - HXP100-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details