Electro-voice 10W Paging/talkback Projector (Horn); Product Range Electro-Voice MIS8C

Description
10W PAGING/TALKBACK PROJECTOR (HORN); Product Range:-; Colour:Gray; Features:Compact Design; Flush Mounting on Wall or Cabinets; For Use With:Indoor-Outdoor Paging & Public Address Systems; Impedance:8ohm
Description
10W PAGING/TALKBACK PROJECTOR (HORN); Product Range:-; Colour:Gray; Features:Compact Design; Flush Mounting on Wall or Cabinets; For Use With:Indoor-Outdoor Paging & Public Address Systems; Impedance:8ohm
Datasheet
Datasheet Summary
Powered by GS/AI

The University Sound MIS8C is a 10-watt reflex paging projector designed for flush mounting, suitable for both indoor and outdoor use due to its weatherproof construction. It features a rugged phenolic diaphragm and a high-temperature rated 0.75-inch voice coil, ensuring reliability under demanding conditions. The loudspeaker maintains a dispersion angle of 100° ±25° across a frequency range of 1,200 Hz to 3,000 Hz, with excellent speech intelligibility and a low-frequency cutoff of 600 Hz. The MIS8C has a sound pressure level of 101 dB (1W/1M) when tested with a pink noise signal from 500 Hz to 5,000 Hz. It is designed for low-impedance systems, with a nominal impedance of eight ohms. The compact horn measures 5.5 inches in diameter and 4.2 inches deep, weighing 1.3 lbs (0.6 kg). Six mounting holes are provided for easy installation. For optimal performance, a capacitor is recommended to protect the driver and amplifier from excessive current when low frequencies are applied.

Datasheet Summary
Powered by GS/AI

The University Sound MIS8C is a 10-watt reflex paging projector designed for flush mounting, suitable for both indoor and outdoor use due to its weatherproof construction. It features a rugged phenolic diaphragm and a high-temperature rated 0.75-inch voice coil, ensuring reliability under demanding conditions. The loudspeaker maintains a dispersion angle of 100° ±25° across a frequency range of 1,200 Hz to 3,000 Hz, with excellent speech intelligibility and a low-frequency cutoff of 600 Hz. The MIS8C has a sound pressure level of 101 dB (1W/1M) when tested with a pink noise signal from 500 Hz to 5,000 Hz. It is designed for low-impedance systems, with a nominal impedance of eight ohms. The compact horn measures 5.5 inches in diameter and 4.2 inches deep, weighing 1.3 lbs (0.6 kg). Six mounting holes are provided for easy installation. For optimal performance, a capacitor is recommended to protect the driver and amplifier from excessive current when low frequencies are applied.

Suppliers

Company
Product
Description
Supplier Links
10W Paging/talkback Projector (Horn); Product Range Electro-Voice - 88F5550 - Newark, An Avnet Company
Chicago, IL, United States
10W Paging/talkback Projector (Horn); Product Range Electro-Voice
88F5550
10W Paging/talkback Projector (Horn); Product Range Electro-Voice 88F5550
10W PAGING/TALKBACK PROJECTOR (HORN); Product Range:-; Colour:Gray; Features:Compact Design; Flush Mounting on Wall or Cabinets; For Use With:Indoor-Outdoor Paging & Public Address Systems; Impedance:8ohm

10W PAGING/TALKBACK PROJECTOR (HORN); Product Range:-; Colour:Gray; Features:Compact Design; Flush Mounting on Wall or Cabinets; For Use With:Indoor-Outdoor Paging & Public Address Systems; Impedance:8ohm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 88F5550
Product Name 10W Paging/talkback Projector (Horn); Product Range Electro-Voice
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 1976411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.54 inch (90 mm)
View Details
300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details