Biamp Systems, Ltd. Extra Slim Column Speaker COLS41

Description
COLS41 is an extra slim column speaker that is especially suitable for sound reproduction in acoustically difficult venues. Advanced technology guarantees optimized sound dispersion and improved speech intelligibility. This decreases microphone feedback in reverberant locations such as houses of worship, sport facilities, public buildings as well as conference facilities and auditoriums. This speaker offers timeless design combined with impeccable sound reproduction. The COLS41 has 4 x 2" woofers and 1 x 1" tweeter. A standard wall bracket and installation tools are included. The COLS41 loudspeakers can be painted any color.
Datasheet
Description
COLS41 is an extra slim column speaker that is especially suitable for sound reproduction in acoustically difficult venues. Advanced technology guarantees optimized sound dispersion and improved speech intelligibility. This decreases microphone feedback in reverberant locations such as houses of worship, sport facilities, public buildings as well as conference facilities and auditoriums. This speaker offers timeless design combined with impeccable sound reproduction. The COLS41 has 4 x 2" woofers and 1 x 1" tweeter. A standard wall bracket and installation tools are included. The COLS41 loudspeakers can be painted any color.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extra Slim Column Speaker - COLS41 - Biamp Systems, Ltd.
Beaverton, OR, United States
Extra Slim Column Speaker
COLS41
Extra Slim Column Speaker COLS41
COLS41 is an extra slim column speaker that is especially suitable for sound reproduction in acoustically difficult venues. Advanced technology guarantees optimized sound dispersion and improved speech intelligibility. This decreases microphone feedback in reverberant locations such as houses of worship, sport facilities, public buildings as well as conference facilities and auditoriums. This speaker offers timeless design combined with impeccable sound reproduction. The COLS41 has 4 x 2" woofers and 1 x 1" tweeter. A standard wall bracket and installation tools are included. The COLS41 loudspeakers can be painted any color.

COLS41 is an extra slim column speaker that is especially suitable for sound reproduction in acoustically difficult venues.

Advanced technology guarantees optimized sound dispersion and improved speech intelligibility. This decreases microphone feedback in reverberant locations such as houses of worship, sport facilities, public buildings as well as conference facilities and auditoriums. This speaker offers timeless design combined with impeccable sound reproduction.

The COLS41 has 4 x 2" woofers and 1 x 1" tweeter. A standard wall bracket and installation tools are included.

The COLS41 loudspeakers can be painted any color.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number COLS41
Product Name Extra Slim Column Speaker
Application Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 1.54 inch (39 mm)
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details