Bosch Tool Corporation Speakers GPB 18V-6 C

Description
Bosch 06014A6000 Speaker
Request a Quote
Description
Bosch 06014A6000 Speaker
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speakers - 356737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speakers
356737
Speakers 356737
Bosch 06014A6000 Speaker

Bosch 06014A6000 Speaker

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 356737
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
2 suppliers
Speakers - 1218638 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Size 3.54 inch (90 mm)
View Details
BC Tweeter, 1
Specs
Nominal Power 50 watts
Sensitivity 93.2 dB
Resonance Frequency 1130 Hz
View Details
2 suppliers