Tymphany Corporation BC Tweeter, 1" (25 mm), fabric dome, 4-hole faceplate, 4 ohm BC25TG15-04

Description
Peerless Gold Tweeters (BC25TG15-04) BC Tweeter, 1" (25 mm), fabric dome, 4-hole faceplate, 4 ohm
Request a Quote Datasheet
Description
Peerless Gold Tweeters (BC25TG15-04) BC Tweeter, 1" (25 mm), fabric dome, 4-hole faceplate, 4 ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BC Tweeter, 1
Cupertino, CA, USA
BC Tweeter, 1" (25 mm), fabric dome, 4-hole faceplate, 4 ohm
BC25TG15-04
BC Tweeter, 1" (25 mm), fabric dome, 4-hole faceplate, 4 ohm BC25TG15-04
Peerless Gold Tweeters (BC25TG15-04) BC Tweeter, 1" (25 mm), fabric dome, 4-hole faceplate, 4 ohm

Peerless Gold Tweeters (BC25TG15-04)
BC Tweeter, 1" (25 mm), fabric dome, 4-hole faceplate, 4 ohm

Supplier's Site
Speakers - BC25TG15-04-ND - DigiKey
Thief River Falls, MN, United States
3.7 Ohms Tweeter Speaker 50W 1.1kHz ~ 20kHz Top Round

3.7 Ohms Tweeter Speaker 50W 1.1kHz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  Tymphany Corporation DigiKey
Product Category Speakers Speakers
Product Number BC25TG15-04 BC25TG15-04-ND
Product Name BC Tweeter, 1" (25 mm), fabric dome, 4-hole faceplate, 4 ohm Speakers
Nominal Power 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

50GCB SelecTone® Amplified Speakers - 50GCB-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Miniature Speakers - 276832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 2 watts
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Loudspeaker - KUBO3 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Nominal Power 40 watts
Impedance 8 ohms
Application Loudspeaker; MusicAudio
View Details