Electro-voice Speaker, 60Hz-20Khz, 30W, White; Transformer Power Tappings Electro-Voice EVID-S5.2TW

Description
SPEAKER, 60HZ-20KHZ, 30W, WHITE; Transformer Power Tappings:3.7, 7.5, 15, 30W @ 70V, 7.5, 15, 30W @ 100V; Frequency Response Min:60Hz; Frequency Response Max:20kHz; External Height:255mm; External Width:180mm; External Depth:151mm
Datasheet
Description
SPEAKER, 60HZ-20KHZ, 30W, WHITE; Transformer Power Tappings:3.7, 7.5, 15, 30W @ 70V, 7.5, 15, 30W @ 100V; Frequency Response Min:60Hz; Frequency Response Max:20kHz; External Height:255mm; External Width:180mm; External Depth:151mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 60Hz-20Khz, 30W, White; Transformer Power Tappings Electro-Voice - 57AC8791 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 60Hz-20Khz, 30W, White; Transformer Power Tappings Electro-Voice
57AC8791
Speaker, 60Hz-20Khz, 30W, White; Transformer Power Tappings Electro-Voice 57AC8791
SPEAKER, 60HZ-20KHZ, 30W, WHITE; Transformer Power Tappings:3.7, 7.5, 15, 30W @ 70V, 7.5, 15, 30W @ 100V; Frequency Response Min:60Hz; Frequency Response Max:20kHz; External Height:255mm; External Width:180mm; External Depth:151mm

SPEAKER, 60HZ-20KHZ, 30W, WHITE; Transformer Power Tappings:3.7, 7.5, 15, 30W @ 70V, 7.5, 15, 30W @ 100V; Frequency Response Min:60Hz; Frequency Response Max:20kHz; External Height:255mm; External Width:180mm; External Depth:151mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 57AC8791
Product Name Speaker, 60Hz-20Khz, 30W, White; Transformer Power Tappings Electro-Voice
Frequency Response 60 to 20000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Speakers - 1218644 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Size 2.99 inch (76 mm)
View Details
Speakers - 2603-CAC22-01W150-07-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1500 Hz
View Details