Boston Acoustics, Inc. Car Audio, Subwoofer SPG555

Description
555 cm2 of surface area 3¾ inches of peak-to-peak excursion 3½ voice-coil Radialvent® cooling technology Only 26 Lbs! Thanks to Neodymium Lightweight design RVC™ (Removable Voice Coil) allows coil to be exchanged without removing the woofer from the enclosure SPS™ (Soft Part System) removable assembly enables field repair of the cone/surround/spider assembly Can be field-stripped and custom painted, powder-coated, or plated Work in multiple enclosures, both sealed and ported Integral sealing gaskets simplify both standard and inverted mounting Available in 4-ohm and 2-ohm versions View Woofer Size Chart
Datasheet
Description
555 cm2 of surface area 3¾ inches of peak-to-peak excursion 3½ voice-coil Radialvent® cooling technology Only 26 Lbs! Thanks to Neodymium Lightweight design RVC™ (Removable Voice Coil) allows coil to be exchanged without removing the woofer from the enclosure SPS™ (Soft Part System) removable assembly enables field repair of the cone/surround/spider assembly Can be field-stripped and custom painted, powder-coated, or plated Work in multiple enclosures, both sealed and ported Integral sealing gaskets simplify both standard and inverted mounting Available in 4-ohm and 2-ohm versions View Woofer Size Chart
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Car Audio, Subwoofer - SPG555 - Boston Acoustics, Inc.
Peabody, MA, USA
Car Audio, Subwoofer
SPG555
Car Audio, Subwoofer SPG555
555 cm2 of surface area 3¾ inches of peak-to-peak excursion 3½ voice-coil Radialvent® cooling technology Only 26 Lbs! Thanks to Neodymium Lightweight design RVC™ (Removable Voice Coil) allows coil to be exchanged without removing the woofer from the enclosure SPS™ (Soft Part System) removable assembly enables field repair of the cone/surround/spider assembly Can be field-stripped and custom painted, powder-coated, or plated Work in multiple enclosures, both sealed and ported Integral sealing gaskets simplify both standard and inverted mounting Available in 4-ohm and 2-ohm versions View Woofer Size Chart

555 cm2 of surface area
3¾ inches of peak-to-peak excursion
3½ voice-coil
Radialvent® cooling technology
Only 26 Lbs! Thanks to Neodymium Lightweight design
RVC™ (Removable Voice Coil) allows coil to be exchanged without removing the woofer from the enclosure
SPS™ (Soft Part System) removable assembly enables field repair of the cone/surround/spider assembly
Can be field-stripped and custom painted, powder-coated, or plated
Work in multiple enclosures, both sealed and ported
Integral sealing gaskets simplify both standard and inverted mounting
Available in 4-ohm and 2-ohm versions
View Woofer Size Chart

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number SPG555
Product Name Car Audio, Subwoofer
Nominal Power 1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564611 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.42 inch (36 mm)
View Details
Speaker assembly, 30W, 8ohm, 4 pack - K8593103A-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details