Electro-voice Speaker, 60Hz-20Khz, 30W, Black; Transformer Power Tappings Electro-Voice EVID-S5.2TB

Description
SPEAKER, 60HZ-20KHZ, 30W, BLACK; Transformer Power Tappings:3.7, 7.5, 15, 30W @ 70V, 7.5, 15, 30W @ 100V; Frequency Response Min:60Hz; Frequency Response Max:20kHz; External Height:255mm; External Width:180mm; External Depth:151mm
Datasheet
Description
SPEAKER, 60HZ-20KHZ, 30W, BLACK; Transformer Power Tappings:3.7, 7.5, 15, 30W @ 70V, 7.5, 15, 30W @ 100V; Frequency Response Min:60Hz; Frequency Response Max:20kHz; External Height:255mm; External Width:180mm; External Depth:151mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 60Hz-20Khz, 30W, Black; Transformer Power Tappings Electro-Voice - 57AC8790 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 60Hz-20Khz, 30W, Black; Transformer Power Tappings Electro-Voice
57AC8790
Speaker, 60Hz-20Khz, 30W, Black; Transformer Power Tappings Electro-Voice 57AC8790
SPEAKER, 60HZ-20KHZ, 30W, BLACK; Transformer Power Tappings:3.7, 7.5, 15, 30W @ 70V, 7.5, 15, 30W @ 100V; Frequency Response Min:60Hz; Frequency Response Max:20kHz; External Height:255mm; External Width:180mm; External Depth:151mm

SPEAKER, 60HZ-20KHZ, 30W, BLACK; Transformer Power Tappings:3.7, 7.5, 15, 30W @ 70V, 7.5, 15, 30W @ 100V; Frequency Response Min:60Hz; Frequency Response Max:20kHz; External Height:255mm; External Width:180mm; External Depth:151mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 57AC8790
Product Name Speaker, 60Hz-20Khz, 30W, Black; Transformer Power Tappings Electro-Voice
Frequency Response 60 to 20000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-25B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Speaker Drivers - 1218634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.54 inch (39 mm)
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1275 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details