JL Audio, Inc. Coaxial Speaker System: 5.25-inch (130 mm) Woofer, 1-inch (25 mm) Silk Soft-Dome Tweeter VR525-CXi

Description
Coaxial Speaker System: 5.25-inch (130 mm) Woofer, 1-inch (25 mm) Silk Soft-Dome Tweeter
Description
Coaxial Speaker System: 5.25-inch (130 mm) Woofer, 1-inch (25 mm) Silk Soft-Dome Tweeter

Suppliers

Company
Product
Description
Supplier Links
Coaxial Speaker System: 5.25-inch (130 mm) Woofer, 1-inch (25 mm) Silk Soft-Dome Tweeter - VR525-CXi - JL Audio, Inc.
Miramar, FL, USA
Coaxial Speaker System: 5.25-inch (130 mm) Woofer, 1-inch (25 mm) Silk Soft-Dome Tweeter
VR525-CXi
Coaxial Speaker System: 5.25-inch (130 mm) Woofer, 1-inch (25 mm) Silk Soft-Dome Tweeter VR525-CXi
Coaxial Speaker System: 5.25-inch (130 mm) Woofer, 1-inch (25 mm) Silk Soft-Dome Tweeter

Coaxial Speaker System: 5.25-inch (130 mm) Woofer, 1-inch (25 mm) Silk Soft-Dome Tweeter

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number VR525-CXi
Product Name Coaxial Speaker System: 5.25-inch (130 mm) Woofer, 1-inch (25 mm) Silk Soft-Dome Tweeter
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 4635818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.59 inch (116 mm)
View Details
W0v2 12-inch Subwoofer Driver (300 W, 4 Ω) - 12W0v2-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details
XXLS Subwoofer, 12
Specs
Nominal Power 120 watts
Sensitivity 89 dB
Resonance Frequency 22 Hz
View Details