Electro-voice Speaker, 75Hz-20Khz, 15W, Black; Transformer Power Tappings Electro-Voice EVID-S4.2TB

Description
SPEAKER, 75HZ-20KHZ, 15W, BLACK; Transformer Power Tappings:3.7, 7.5, 15W @ 70V, 7.5, 15W @ 100V; Frequency Response Min:75Hz; Frequency Response Max:20kHz; External Height:193mm; External Width:140mm; External Depth:118mm
Datasheet
Description
SPEAKER, 75HZ-20KHZ, 15W, BLACK; Transformer Power Tappings:3.7, 7.5, 15W @ 70V, 7.5, 15W @ 100V; Frequency Response Min:75Hz; Frequency Response Max:20kHz; External Height:193mm; External Width:140mm; External Depth:118mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 75Hz-20Khz, 15W, Black; Transformer Power Tappings Electro-Voice - 57AC8786 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 75Hz-20Khz, 15W, Black; Transformer Power Tappings Electro-Voice
57AC8786
Speaker, 75Hz-20Khz, 15W, Black; Transformer Power Tappings Electro-Voice 57AC8786
SPEAKER, 75HZ-20KHZ, 15W, BLACK; Transformer Power Tappings:3.7, 7.5, 15W @ 70V, 7.5, 15W @ 100V; Frequency Response Min:75Hz; Frequency Response Max:20kHz; External Height:193mm; External Width:140mm; External Depth:118mm

SPEAKER, 75HZ-20KHZ, 15W, BLACK; Transformer Power Tappings:3.7, 7.5, 15W @ 70V, 7.5, 15W @ 100V; Frequency Response Min:75Hz; Frequency Response Max:20kHz; External Height:193mm; External Width:140mm; External Depth:118mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 57AC8786
Product Name Speaker, 75Hz-20Khz, 15W, Black; Transformer Power Tappings Electro-Voice
Frequency Response 75 to 20000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 526788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 3.74 inch (95 mm)
View Details
Oval Speakers - CES710O255CD08RPN250STR - Challenge Electronics
Specs
SPL 86 dB
Nominal Power 3 watts
Maximum Power 5 watts
View Details