Boston Acoustics, Inc. Home Audio, Soundbar SoundWare XS Digital Cinema

Description
Overview The Boston Acoustics SoundWare XS Digital Cinema home theater system delivers an instant audio performance upgrade for your flat screen TV and comes in a compact package. This 2.1 virtual surround sound system features two diamond-shaped satellite speakers with articulating wall brackets as well as a powerful subwoofer for deep bass. It also includes two sets of analog AUX inputs for additional sources, dedicated movie and music playback modes, and Bluetooth compatibility for wireless music streaming. Add 2.1 virtual surround sound to your flat screen TV. View larger. Articulating mounting brackets allow for positioning at any angle. View larger. Compact speakers and subwoofer complement any home theater setup. View larger. Built-in Bluetooth receiver lets you stream audio from mobile devices. View larger. SoundWare XS Digital Cinema At a Glance: Compact speaker system offers 2.1 virtual surround sound Subwoofer with BassTrac technology for clean, powerful lows Bluetooth enabled for wireless streaming from mobile devices Articulating mounting brackets allow speakers to be positioned at any angle Dedicated music and movie playback modes for customized audio Five-year warranty Credit card-size remote helps with setup. View larger. 2.1 System Delivers High-Performance Audio Featuring a subwoofer and two 2-way satellite speakers, the SoundWare XS Digital Cinema system delivers big sound from a small package. Each finely tuned speaker features a high-performance 2-1/2-inch woofer and a 1/2-inch dome tweeter for pinpoint imaging and crisp highs. Quality, system-specific crossovers are utilized for complete audio coverage. BassTrac Provides Powerful Bass Without Distortion The dedicated 8-inch wireless subwoofer features BassTrac technology, a circuit that maximizes bass output while avoiding overload. A 250-watt amplifier and acoustically tuned port ensure powerful low-frequency reproduction of the most demanding audio. The subwoofer serves as both the connection center for inputs and houses digital signal processing circuitry and amplifiers for the system. Digitally Optimized Virtual Surround (DOVS) Delivers Enveloping Surround Sound Boston's Digitally Optimized Virtual Surround (DOVS) technology makes an authentic cinema surround sound experience possible with just two channels and a subwoofer. DOVS decodes the full, 5.1 channel audio signal from the disc and applies a proprietary process to derive the ideal 2.1-channel version of the original surround sound mix. Satellites Sit or Mount at Any Angle The two SoundWare XS satellite speakers are ultra-compact for easy placement. Whether you place your TV on a shelf or table or mount it in on the wall, the SoundWare XS satellites can be positioned for optimal audio performance. The included articulating mounting brackets allow for positioning at any angle. Connects Directly to TV and Works with Any TV Remote The SoundWare XS Digital Cinema connects directly to your TV without the need for additional components. It also learns the television's remote control commands so you don't have to add yet another remote to the coffee table. A credit card-size remote is included for setting up the system and programming the system's control pod to your remote. After the system is programmed to work from your own TV remote, the supplied remote will still work as a backup. Movie and Music Playback Modes for Customized Audio With separate movie and music playback modes, you can tailor the sound to suit the content. In movie mode, enjoy crisp, clear movie dialogue and powerful cinematic special audio effects, while music mode delivers concert-quality music reproduction. And after you set this option once, the system automatically remembers your setting for next time. Bluetooth Enabled for Wireless Streaming For more flexibility, the SoundWare XS Digital Cinema includes a built-in Bluetooth A2DP receiver, transforming almost any smartphone, tablet, or portable music player into a first-rate wireless streaming device. Product and Warranty Information The SoundWare XS Digital Cinema includes a digital optical input for true Dolby Digital decoding, RCA AUX inputs, and a mini-stereo AUX input for a portable media device. Each compact, high-gloss satellite speaker measures 4-5/16 by 4-1/2 by 3-3/4 inches (H x W x D). The subwoofer measures 9-15/16 by 9-1/2 by 11-3/8 inches (H x W x D). The Boston Acoustics SoundWare XS Digital Cinema is backed by a five-year warranty. What's in the Box Two SoundWare XS satellite speakers, subwoofer, two mounting brackets, remote control, control pod, owner's manual, and speaker wire. SpecificationsCrosso ver Frequency4kHz Satellite 180Hz SubwooferDimensions (H x W x D)Satellite: 4-5/16 x 4-1/2 x 3-3/4" (108 x 113 x 94mm) Subwoofer 9-5/16 x 9-1/2 x 11-3/8" (251 x 240 x 288mm)System Power250 wattsFrequency Response39Hz - 20kHzNet WeightSatellite: 1 lb (.5kg) Subwoofer: 11 lbs (9kg)Satellite DriversWoofer 2½" (64mm) Tweeter ½" (13mm)Subwoofer Driver8" (203mm)Wireless Technologysupports Bluetooth v2.1 + EDR, A2DP v1.2
Datasheet
Description
Overview The Boston Acoustics SoundWare XS Digital Cinema home theater system delivers an instant audio performance upgrade for your flat screen TV and comes in a compact package. This 2.1 virtual surround sound system features two diamond-shaped satellite speakers with articulating wall brackets as well as a powerful subwoofer for deep bass. It also includes two sets of analog AUX inputs for additional sources, dedicated movie and music playback modes, and Bluetooth compatibility for wireless music streaming. Add 2.1 virtual surround sound to your flat screen TV. View larger. Articulating mounting brackets allow for positioning at any angle. View larger. Compact speakers and subwoofer complement any home theater setup. View larger. Built-in Bluetooth receiver lets you stream audio from mobile devices. View larger. SoundWare XS Digital Cinema At a Glance: Compact speaker system offers 2.1 virtual surround sound Subwoofer with BassTrac technology for clean, powerful lows Bluetooth enabled for wireless streaming from mobile devices Articulating mounting brackets allow speakers to be positioned at any angle Dedicated music and movie playback modes for customized audio Five-year warranty Credit card-size remote helps with setup. View larger. 2.1 System Delivers High-Performance Audio Featuring a subwoofer and two 2-way satellite speakers, the SoundWare XS Digital Cinema system delivers big sound from a small package. Each finely tuned speaker features a high-performance 2-1/2-inch woofer and a 1/2-inch dome tweeter for pinpoint imaging and crisp highs. Quality, system-specific crossovers are utilized for complete audio coverage. BassTrac Provides Powerful Bass Without Distortion The dedicated 8-inch wireless subwoofer features BassTrac technology, a circuit that maximizes bass output while avoiding overload. A 250-watt amplifier and acoustically tuned port ensure powerful low-frequency reproduction of the most demanding audio. The subwoofer serves as both the connection center for inputs and houses digital signal processing circuitry and amplifiers for the system. Digitally Optimized Virtual Surround (DOVS) Delivers Enveloping Surround Sound Boston's Digitally Optimized Virtual Surround (DOVS) technology makes an authentic cinema surround sound experience possible with just two channels and a subwoofer. DOVS decodes the full, 5.1 channel audio signal from the disc and applies a proprietary process to derive the ideal 2.1-channel version of the original surround sound mix. Satellites Sit or Mount at Any Angle The two SoundWare XS satellite speakers are ultra-compact for easy placement. Whether you place your TV on a shelf or table or mount it in on the wall, the SoundWare XS satellites can be positioned for optimal audio performance. The included articulating mounting brackets allow for positioning at any angle. Connects Directly to TV and Works with Any TV Remote The SoundWare XS Digital Cinema connects directly to your TV without the need for additional components. It also learns the television's remote control commands so you don't have to add yet another remote to the coffee table. A credit card-size remote is included for setting up the system and programming the system's control pod to your remote. After the system is programmed to work from your own TV remote, the supplied remote will still work as a backup. Movie and Music Playback Modes for Customized Audio With separate movie and music playback modes, you can tailor the sound to suit the content. In movie mode, enjoy crisp, clear movie dialogue and powerful cinematic special audio effects, while music mode delivers concert-quality music reproduction. And after you set this option once, the system automatically remembers your setting for next time. Bluetooth Enabled for Wireless Streaming For more flexibility, the SoundWare XS Digital Cinema includes a built-in Bluetooth A2DP receiver, transforming almost any smartphone, tablet, or portable music player into a first-rate wireless streaming device. Product and Warranty Information The SoundWare XS Digital Cinema includes a digital optical input for true Dolby Digital decoding, RCA AUX inputs, and a mini-stereo AUX input for a portable media device. Each compact, high-gloss satellite speaker measures 4-5/16 by 4-1/2 by 3-3/4 inches (H x W x D). The subwoofer measures 9-15/16 by 9-1/2 by 11-3/8 inches (H x W x D). The Boston Acoustics SoundWare XS Digital Cinema is backed by a five-year warranty. What's in the Box Two SoundWare XS satellite speakers, subwoofer, two mounting brackets, remote control, control pod, owner's manual, and speaker wire. SpecificationsCrosso ver Frequency4kHz Satellite 180Hz SubwooferDimensions (H x W x D)Satellite: 4-5/16 x 4-1/2 x 3-3/4" (108 x 113 x 94mm) Subwoofer 9-5/16 x 9-1/2 x 11-3/8" (251 x 240 x 288mm)System Power250 wattsFrequency Response39Hz - 20kHzNet WeightSatellite: 1 lb (.5kg) Subwoofer: 11 lbs (9kg)Satellite DriversWoofer 2½" (64mm) Tweeter ½" (13mm)Subwoofer Driver8" (203mm)Wireless Technologysupports Bluetooth v2.1 + EDR, A2DP v1.2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Home Audio, Soundbar - SoundWare XS Digital Cinema - Boston Acoustics, Inc.
Peabody, MA, USA
Home Audio, Soundbar
SoundWare XS Digital Cinema
Home Audio, Soundbar SoundWare XS Digital Cinema
Overview The Boston Acoustics SoundWare XS Digital Cinema home theater system delivers an instant audio performance upgrade for your flat screen TV and comes in a compact package. This 2.1 virtual surround sound system features two diamond-shaped satellite speakers with articulating wall brackets as well as a powerful subwoofer for deep bass. It also includes two sets of analog AUX inputs for additional sources, dedicated movie and music playback modes, and Bluetooth compatibility for wireless music streaming. Add 2.1 virtual surround sound to your flat screen TV. View larger. Articulating mounting brackets allow for positioning at any angle. View larger. Compact speakers and subwoofer complement any home theater setup. View larger. Built-in Bluetooth receiver lets you stream audio from mobile devices. View larger. SoundWare XS Digital Cinema At a Glance: Compact speaker system offers 2.1 virtual surround sound Subwoofer with BassTrac technology for clean, powerful lows Bluetooth enabled for wireless streaming from mobile devices Articulating mounting brackets allow speakers to be positioned at any angle Dedicated music and movie playback modes for customized audio Five-year warranty Credit card-size remote helps with setup. View larger. 2.1 System Delivers High-Performance Audio Featuring a subwoofer and two 2-way satellite speakers, the SoundWare XS Digital Cinema system delivers big sound from a small package. Each finely tuned speaker features a high-performance 2-1/2-inch woofer and a 1/2-inch dome tweeter for pinpoint imaging and crisp highs. Quality, system-specific crossovers are utilized for complete audio coverage. BassTrac Provides Powerful Bass Without Distortion The dedicated 8-inch wireless subwoofer features BassTrac technology, a circuit that maximizes bass output while avoiding overload. A 250-watt amplifier and acoustically tuned port ensure powerful low-frequency reproduction of the most demanding audio. The subwoofer serves as both the connection center for inputs and houses digital signal processing circuitry and amplifiers for the system. Digitally Optimized Virtual Surround (DOVS) Delivers Enveloping Surround Sound Boston's Digitally Optimized Virtual Surround (DOVS) technology makes an authentic cinema surround sound experience possible with just two channels and a subwoofer. DOVS decodes the full, 5.1 channel audio signal from the disc and applies a proprietary process to derive the ideal 2.1-channel version of the original surround sound mix. Satellites Sit or Mount at Any Angle The two SoundWare XS satellite speakers are ultra-compact for easy placement. Whether you place your TV on a shelf or table or mount it in on the wall, the SoundWare XS satellites can be positioned for optimal audio performance. The included articulating mounting brackets allow for positioning at any angle. Connects Directly to TV and Works with Any TV Remote The SoundWare XS Digital Cinema connects directly to your TV without the need for additional components. It also learns the television's remote control commands so you don't have to add yet another remote to the coffee table. A credit card-size remote is included for setting up the system and programming the system's control pod to your remote. After the system is programmed to work from your own TV remote, the supplied remote will still work as a backup. Movie and Music Playback Modes for Customized Audio With separate movie and music playback modes, you can tailor the sound to suit the content. In movie mode, enjoy crisp, clear movie dialogue and powerful cinematic special audio effects, while music mode delivers concert-quality music reproduction. And after you set this option once, the system automatically remembers your setting for next time. Bluetooth Enabled for Wireless Streaming For more flexibility, the SoundWare XS Digital Cinema includes a built-in Bluetooth A2DP receiver, transforming almost any smartphone, tablet, or portable music player into a first-rate wireless streaming device. Product and Warranty Information The SoundWare XS Digital Cinema includes a digital optical input for true Dolby Digital decoding, RCA AUX inputs, and a mini-stereo AUX input for a portable media device. Each compact, high-gloss satellite speaker measures 4-5/16 by 4-1/2 by 3-3/4 inches (H x W x D). The subwoofer measures 9-15/16 by 9-1/2 by 11-3/8 inches (H x W x D). The Boston Acoustics SoundWare XS Digital Cinema is backed by a five-year warranty. What's in the Box Two SoundWare XS satellite speakers, subwoofer, two mounting brackets, remote control, control pod, owner's manual, and speaker wire. SpecificationsCrosso ver Frequency4kHz Satellite 180Hz SubwooferDimensions (H x W x D)Satellite: 4-5/16 x 4-1/2 x 3-3/4" (108 x 113 x 94mm) Subwoofer 9-5/16 x 9-1/2 x 11-3/8" (251 x 240 x 288mm)System Power250 wattsFrequency Response39Hz - 20kHzNet WeightSatellite: 1 lb (.5kg) Subwoofer: 11 lbs (9kg)Satellite DriversWoofer 2½" (64mm) Tweeter ½" (13mm)Subwoofer Driver8" (203mm)Wireless Technologysupports Bluetooth v2.1 + EDR, A2DP v1.2

Overview
The Boston Acoustics SoundWare XS Digital Cinema home theater system delivers an instant audio performance upgrade for your flat screen TV and comes in a compact package. This 2.1 virtual surround sound system features two diamond-shaped satellite speakers with articulating wall brackets as well as a powerful subwoofer for deep bass. It also includes two sets of analog AUX inputs for additional sources, dedicated movie and music playback modes, and Bluetooth compatibility for wireless music streaming.
Add 2.1 virtual surround sound to your flat screen TV. View larger.
Articulating mounting brackets allow for positioning at any angle. View larger.
Compact speakers and subwoofer complement any home theater setup. View larger.
Built-in Bluetooth receiver lets you stream audio from mobile devices. View larger.
SoundWare XS Digital Cinema
At a Glance:
Compact speaker system offers 2.1 virtual surround sound
Subwoofer with BassTrac technology for clean, powerful lows
Bluetooth enabled for wireless streaming from mobile devices
Articulating mounting brackets allow speakers to be positioned at any angle
Dedicated music and movie playback modes for customized audio
Five-year warranty
Credit card-size remote helps with setup. View larger.
2.1 System Delivers High-Performance Audio
Featuring a subwoofer and two 2-way satellite speakers, the SoundWare XS Digital Cinema system delivers big sound from a small package. Each finely tuned speaker features a high-performance 2-1/2-inch woofer and a 1/2-inch dome tweeter for pinpoint imaging and crisp highs. Quality, system-specific crossovers are utilized for complete audio coverage.
BassTrac Provides Powerful Bass Without Distortion
The dedicated 8-inch wireless subwoofer features BassTrac technology, a circuit that maximizes bass output while avoiding overload. A 250-watt amplifier and acoustically tuned port ensure powerful low-frequency reproduction of the most demanding audio. The subwoofer serves as both the connection center for inputs and houses digital signal processing circuitry and amplifiers for the system.
Digitally Optimized Virtual Surround (DOVS) Delivers Enveloping Surround Sound
Boston's Digitally Optimized Virtual Surround (DOVS) technology makes an authentic cinema surround sound experience possible with just two channels and a subwoofer. DOVS decodes the full, 5.1 channel audio signal from the disc and applies a proprietary process to derive the ideal 2.1-channel version of the original surround sound mix.
Satellites Sit or Mount at Any Angle
The two SoundWare XS satellite speakers are ultra-compact for easy placement. Whether you place your TV on a shelf or table or mount it in on the wall, the SoundWare XS satellites can be positioned for optimal audio performance. The included articulating mounting brackets allow for positioning at any angle.
Connects Directly to TV and Works with Any TV Remote
The SoundWare XS Digital Cinema connects directly to your TV without the need for additional components. It also learns the television's remote control commands so you don't have to add yet another remote to the coffee table. A credit card-size remote is included for setting up the system and programming the system's control pod to your remote. After the system is programmed to work from your own TV remote, the supplied remote will still work as a backup.
Movie and Music Playback Modes for Customized Audio
With separate movie and music playback modes, you can tailor the sound to suit the content. In movie mode, enjoy crisp, clear movie dialogue and powerful cinematic special audio effects, while music mode delivers concert-quality music reproduction. And after you set this option once, the system automatically remembers your setting for next time.
Bluetooth Enabled for Wireless Streaming
For more flexibility, the SoundWare XS Digital Cinema includes a built-in Bluetooth A2DP receiver, transforming almost any smartphone, tablet, or portable music player into a first-rate wireless streaming device.
Product and Warranty Information
The SoundWare XS Digital Cinema includes a digital optical input for true Dolby Digital decoding, RCA AUX inputs, and a mini-stereo AUX input for a portable media device.
Each compact, high-gloss satellite speaker measures 4-5/16 by 4-1/2 by 3-3/4 inches (H x W x D). The subwoofer measures 9-15/16 by 9-1/2 by 11-3/8 inches (H x W x D).
The Boston Acoustics SoundWare XS Digital Cinema is backed by a five-year warranty.
What's in the Box
Two SoundWare XS satellite speakers, subwoofer, two mounting brackets, remote control, control pod, owner's manual, and speaker wire.
SpecificationsCrossover Frequency4kHz Satellite 180Hz SubwooferDimensions (H x W x D)Satellite: 4-5/16 x 4-1/2 x 3-3/4" (108 x 113 x 94mm) Subwoofer 9-5/16 x 9-1/2 x 11-3/8" (251 x 240 x 288mm)System Power250 wattsFrequency Response39Hz - 20kHzNet WeightSatellite: 1 lb (.5kg) Subwoofer: 11 lbs (9kg)Satellite DriversWoofer 2½" (64mm) Tweeter ½" (13mm)Subwoofer Driver8" (203mm)Wireless Technologysupports Bluetooth v2.1 + EDR, A2DP v1.2

Supplier's Site Datasheet
Home Audio, Home Theater Speaker - SoundWare XS Digital Cinema - Boston Acoustics, Inc.
Peabody, MA, USA
Home Audio, Home Theater Speaker
SoundWare XS Digital Cinema
Home Audio, Home Theater Speaker SoundWare XS Digital Cinema
Overview The Boston Acoustics SoundWare XS Digital Cinema home theater system delivers an instant audio performance upgrade for your flat screen TV and comes in a compact package. This 2.1 virtual surround sound system features two diamond-shaped satellite speakers with articulating wall brackets as well as a powerful subwoofer for deep bass. It also includes two sets of analog AUX inputs for additional sources, dedicated movie and music playback modes, and Bluetooth compatibility for wireless music streaming. Add 2.1 virtual surround sound to your flat screen TV. View larger. Articulating mounting brackets allow for positioning at any angle. View larger. Compact speakers and subwoofer complement any home theater setup. View larger. Built-in Bluetooth receiver lets you stream audio from mobile devices. View larger. SoundWare XS Digital Cinema At a Glance: Compact speaker system offers 2.1 virtual surround sound Subwoofer with BassTrac technology for clean, powerful lows Bluetooth enabled for wireless streaming from mobile devices Articulating mounting brackets allow speakers to be positioned at any angle Dedicated music and movie playback modes for customized audio Five-year warranty Credit card-size remote helps with setup. View larger. 2.1 System Delivers High-Performance Audio Featuring a subwoofer and two 2-way satellite speakers, the SoundWare XS Digital Cinema system delivers big sound from a small package. Each finely tuned speaker features a high-performance 2-1/2-inch woofer and a 1/2-inch dome tweeter for pinpoint imaging and crisp highs. Quality, system-specific crossovers are utilized for complete audio coverage. BassTrac Provides Powerful Bass Without Distortion The dedicated 8-inch wireless subwoofer features BassTrac technology, a circuit that maximizes bass output while avoiding overload. A 250-watt amplifier and acoustically tuned port ensure powerful low-frequency reproduction of the most demanding audio. The subwoofer serves as both the connection center for inputs and houses digital signal processing circuitry and amplifiers for the system. Digitally Optimized Virtual Surround (DOVS) Delivers Enveloping Surround Sound Boston's Digitally Optimized Virtual Surround (DOVS) technology makes an authentic cinema surround sound experience possible with just two channels and a subwoofer. DOVS decodes the full, 5.1 channel audio signal from the disc and applies a proprietary process to derive the ideal 2.1-channel version of the original surround sound mix. Satellites Sit or Mount at Any Angle The two SoundWare XS satellite speakers are ultra-compact for easy placement. Whether you place your TV on a shelf or table or mount it in on the wall, the SoundWare XS satellites can be positioned for optimal audio performance. The included articulating mounting brackets allow for positioning at any angle. Connects Directly to TV and Works with Any TV Remote The SoundWare XS Digital Cinema connects directly to your TV without the need for additional components. It also learns the television's remote control commands so you don't have to add yet another remote to the coffee table. A credit card-size remote is included for setting up the system and programming the system's control pod to your remote. After the system is programmed to work from your own TV remote, the supplied remote will still work as a backup. Movie and Music Playback Modes for Customized Audio With separate movie and music playback modes, you can tailor the sound to suit the content. In movie mode, enjoy crisp, clear movie dialogue and powerful cinematic special audio effects, while music mode delivers concert-quality music reproduction. And after you set this option once, the system automatically remembers your setting for next time. Bluetooth Enabled for Wireless Streaming For more flexibility, the SoundWare XS Digital Cinema includes a built-in Bluetooth A2DP receiver, transforming almost any smartphone, tablet, or portable music player into a first-rate wireless streaming device. Product and Warranty Information The SoundWare XS Digital Cinema includes a digital optical input for true Dolby Digital decoding, RCA AUX inputs, and a mini-stereo AUX input for a portable media device. Each compact, high-gloss satellite speaker measures 4-5/16 by 4-1/2 by 3-3/4 inches (H x W x D). The subwoofer measures 9-15/16 by 9-1/2 by 11-3/8 inches (H x W x D). The Boston Acoustics SoundWare XS Digital Cinema is backed by a five-year warranty. What's in the Box Two SoundWare XS satellite speakers, subwoofer, two mounting brackets, remote control, control pod, owner's manual, and speaker wire. SpecificationsCrosso ver Frequency4kHz Satellite 180Hz SubwooferDimensions (H x W x D)Satellite: 4-5/16 x 4-1/2 x 3-3/4" (108 x 113 x 94mm) Subwoofer 9-5/16 x 9-1/2 x 11-3/8" (251 x 240 x 288mm)System Power250 wattsFrequency Response39Hz - 20kHzNet WeightSatellite: 1 lb (.5kg) Subwoofer: 11 lbs (9kg)Satellite DriversWoofer 2½" (64mm) Tweeter ½" (13mm)Subwoofer Driver8" (203mm)Wireless Technologysupports Bluetooth v2.1 + EDR, A2DP v1.2

Overview
The Boston Acoustics SoundWare XS Digital Cinema home theater system delivers an instant audio performance upgrade for your flat screen TV and comes in a compact package. This 2.1 virtual surround sound system features two diamond-shaped satellite speakers with articulating wall brackets as well as a powerful subwoofer for deep bass. It also includes two sets of analog AUX inputs for additional sources, dedicated movie and music playback modes, and Bluetooth compatibility for wireless music streaming.
Add 2.1 virtual surround sound to your flat screen TV. View larger.
Articulating mounting brackets allow for positioning at any angle. View larger.
Compact speakers and subwoofer complement any home theater setup. View larger.
Built-in Bluetooth receiver lets you stream audio from mobile devices. View larger.
SoundWare XS Digital Cinema
At a Glance:
Compact speaker system offers 2.1 virtual surround sound
Subwoofer with BassTrac technology for clean, powerful lows
Bluetooth enabled for wireless streaming from mobile devices
Articulating mounting brackets allow speakers to be positioned at any angle
Dedicated music and movie playback modes for customized audio
Five-year warranty
Credit card-size remote helps with setup. View larger.
2.1 System Delivers High-Performance Audio
Featuring a subwoofer and two 2-way satellite speakers, the SoundWare XS Digital Cinema system delivers big sound from a small package. Each finely tuned speaker features a high-performance 2-1/2-inch woofer and a 1/2-inch dome tweeter for pinpoint imaging and crisp highs. Quality, system-specific crossovers are utilized for complete audio coverage.
BassTrac Provides Powerful Bass Without Distortion
The dedicated 8-inch wireless subwoofer features BassTrac technology, a circuit that maximizes bass output while avoiding overload. A 250-watt amplifier and acoustically tuned port ensure powerful low-frequency reproduction of the most demanding audio. The subwoofer serves as both the connection center for inputs and houses digital signal processing circuitry and amplifiers for the system.
Digitally Optimized Virtual Surround (DOVS) Delivers Enveloping Surround Sound
Boston's Digitally Optimized Virtual Surround (DOVS) technology makes an authentic cinema surround sound experience possible with just two channels and a subwoofer. DOVS decodes the full, 5.1 channel audio signal from the disc and applies a proprietary process to derive the ideal 2.1-channel version of the original surround sound mix.
Satellites Sit or Mount at Any Angle
The two SoundWare XS satellite speakers are ultra-compact for easy placement. Whether you place your TV on a shelf or table or mount it in on the wall, the SoundWare XS satellites can be positioned for optimal audio performance. The included articulating mounting brackets allow for positioning at any angle.
Connects Directly to TV and Works with Any TV Remote
The SoundWare XS Digital Cinema connects directly to your TV without the need for additional components. It also learns the television's remote control commands so you don't have to add yet another remote to the coffee table. A credit card-size remote is included for setting up the system and programming the system's control pod to your remote. After the system is programmed to work from your own TV remote, the supplied remote will still work as a backup.
Movie and Music Playback Modes for Customized Audio
With separate movie and music playback modes, you can tailor the sound to suit the content. In movie mode, enjoy crisp, clear movie dialogue and powerful cinematic special audio effects, while music mode delivers concert-quality music reproduction. And after you set this option once, the system automatically remembers your setting for next time.
Bluetooth Enabled for Wireless Streaming
For more flexibility, the SoundWare XS Digital Cinema includes a built-in Bluetooth A2DP receiver, transforming almost any smartphone, tablet, or portable music player into a first-rate wireless streaming device.
Product and Warranty Information
The SoundWare XS Digital Cinema includes a digital optical input for true Dolby Digital decoding, RCA AUX inputs, and a mini-stereo AUX input for a portable media device.
Each compact, high-gloss satellite speaker measures 4-5/16 by 4-1/2 by 3-3/4 inches (H x W x D). The subwoofer measures 9-15/16 by 9-1/2 by 11-3/8 inches (H x W x D).
The Boston Acoustics SoundWare XS Digital Cinema is backed by a five-year warranty.
What's in the Box
Two SoundWare XS satellite speakers, subwoofer, two mounting brackets, remote control, control pod, owner's manual, and speaker wire.
SpecificationsCrossover Frequency4kHz Satellite 180Hz SubwooferDimensions (H x W x D)Satellite: 4-5/16 x 4-1/2 x 3-3/4" (108 x 113 x 94mm) Subwoofer 9-5/16 x 9-1/2 x 11-3/8" (251 x 240 x 288mm)System Power250 wattsFrequency Response39Hz - 20kHzNet WeightSatellite: 1 lb (.5kg) Subwoofer: 11 lbs (9kg)Satellite DriversWoofer 2½" (64mm) Tweeter ½" (13mm)Subwoofer Driver8" (203mm)Wireless Technologysupports Bluetooth v2.1 + EDR, A2DP v1.2

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number SoundWare XS Digital Cinema
Product Name Home Audio, Soundbar
Nominal Power 250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-2570K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
FK Series Receivers -  - Knowles
Specs
Impedance 630 ohms
Sensitivity 95.5 dB
Size 0.20 inch (5 mm)
View Details