Biamp Systems, Ltd. Horn Loudspeaker H30LT

Description
The H30LT is a powerful industrial compression driver horn loudspeaker. An ideal solution to cover long and wide distances for your speech reproduction or alarm signals, both indoor and outdoor. Even with higher background noise your message will be heard loud and clear. This H30LT is made from high impact ABS and supplied with a stainless-steel bracket to avoid corrosion. The shape of the horn guarantees a wide horizontal dispersion. The loudspeaker is equipped with a high quality 100-volt transformer with several power taps. The standard color of the H30LT is gray, but the H30LT loudspeakers can be painted any color.
Datasheet
Description
The H30LT is a powerful industrial compression driver horn loudspeaker. An ideal solution to cover long and wide distances for your speech reproduction or alarm signals, both indoor and outdoor. Even with higher background noise your message will be heard loud and clear. This H30LT is made from high impact ABS and supplied with a stainless-steel bracket to avoid corrosion. The shape of the horn guarantees a wide horizontal dispersion. The loudspeaker is equipped with a high quality 100-volt transformer with several power taps. The standard color of the H30LT is gray, but the H30LT loudspeakers can be painted any color.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horn Loudspeaker - H30LT - Biamp Systems, Ltd.
Beaverton, OR, United States
Horn Loudspeaker
H30LT
Horn Loudspeaker H30LT
The H30LT is a powerful industrial compression driver horn loudspeaker. An ideal solution to cover long and wide distances for your speech reproduction or alarm signals, both indoor and outdoor. Even with higher background noise your message will be heard loud and clear. This H30LT is made from high impact ABS and supplied with a stainless-steel bracket to avoid corrosion. The shape of the horn guarantees a wide horizontal dispersion. The loudspeaker is equipped with a high quality 100-volt transformer with several power taps. The standard color of the H30LT is gray, but the H30LT loudspeakers can be painted any color.

The H30LT is a powerful industrial compression driver horn loudspeaker. An ideal solution to cover long and wide distances for your speech reproduction or alarm signals, both indoor and outdoor. Even with higher background noise your message will be heard loud and clear.

This H30LT is made from high impact ABS and supplied with a stainless-steel bracket to avoid corrosion. The shape of the horn guarantees a wide horizontal dispersion.

The loudspeaker is equipped with a high quality 100-volt transformer with several power taps.

The standard color of the H30LT is gray, but the H30LT loudspeakers can be painted any color.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number H30LT
Product Name Horn Loudspeaker
Application Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Speakers - 526851 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 116 dB
Impedance 8 ohms
View Details
Magnetically Shielded 8
Specs
SPL 114 dB
Nominal Power 100 watts
Sensitivity 87 dB
View Details
W7 12-inch Subwoofer Driver (1000 W, 3 Ω) - 12W7-3 - JL Audio, Inc.
Specs
Nominal Power 1000 watts
Impedance 3 ohms
Size 12.00 inch (305 mm)
View Details