Biamp Systems, Ltd. Two-way Surface Mount Loudspeaker EX-S8

Description
The Desono EX-S8 is an 8” two-way surface mount loudspeaker that provides detailed voicing with projection. It is an excellent fill or distributed loudspeaker for systems where pristine voice clarity, higher output and more bass is desired. Designed for easy and fast installation, our innovative, patented ClickMount™ brackets provide installers with two distinct mounting options. The ClickMount pan-tilt bracket provides indexed aiming control and allows for mounting EX Series quickly in either vertical or horizontal orientation without moving the bracket position. The ClickMount U-Bracket is also available for low profile mounting or exterior use and includes the ClickPlug with an integrated gland nut for weather-resistant applications. Both brackets are theft and tamper resistant. Exceptional audio clarity with small footprint and attractive styling Uniform coverage from coaxially mounted HF/LF drivers 5-position switch selects 70V/100V taps or low impedance bypass Utilizes innovative ClickMount pan-tilt and U-brackets for mounting ETL listed to comply with UL 1480A, CSA 62368-1, CE marked, and RoHS compliant EN54-24 certified
Datasheet
Description
The Desono EX-S8 is an 8” two-way surface mount loudspeaker that provides detailed voicing with projection. It is an excellent fill or distributed loudspeaker for systems where pristine voice clarity, higher output and more bass is desired. Designed for easy and fast installation, our innovative, patented ClickMount™ brackets provide installers with two distinct mounting options. The ClickMount pan-tilt bracket provides indexed aiming control and allows for mounting EX Series quickly in either vertical or horizontal orientation without moving the bracket position. The ClickMount U-Bracket is also available for low profile mounting or exterior use and includes the ClickPlug with an integrated gland nut for weather-resistant applications. Both brackets are theft and tamper resistant. Exceptional audio clarity with small footprint and attractive styling Uniform coverage from coaxially mounted HF/LF drivers 5-position switch selects 70V/100V taps or low impedance bypass Utilizes innovative ClickMount pan-tilt and U-brackets for mounting ETL listed to comply with UL 1480A, CSA 62368-1, CE marked, and RoHS compliant EN54-24 certified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-way Surface Mount Loudspeaker - EX-S8 - Biamp Systems, Ltd.
Beaverton, OR, United States
Two-way Surface Mount Loudspeaker
EX-S8
Two-way Surface Mount Loudspeaker EX-S8
The Desono EX-S8 is an 8” two-way surface mount loudspeaker that provides detailed voicing with projection. It is an excellent fill or distributed loudspeaker for systems where pristine voice clarity, higher output and more bass is desired. Designed for easy and fast installation, our innovative, patented ClickMount™ brackets provide installers with two distinct mounting options. The ClickMount pan-tilt bracket provides indexed aiming control and allows for mounting EX Series quickly in either vertical or horizontal orientation without moving the bracket position. The ClickMount U-Bracket is also available for low profile mounting or exterior use and includes the ClickPlug with an integrated gland nut for weather-resistant applications. Both brackets are theft and tamper resistant. Exceptional audio clarity with small footprint and attractive styling Uniform coverage from coaxially mounted HF/LF drivers 5-position switch selects 70V/100V taps or low impedance bypass Utilizes innovative ClickMount pan-tilt and U-brackets for mounting ETL listed to comply with UL 1480A, CSA 62368-1, CE marked, and RoHS compliant EN54-24 certified

The Desono EX-S8 is an 8” two-way surface mount loudspeaker that provides detailed voicing with projection. It is an excellent fill or distributed loudspeaker for systems where pristine voice clarity, higher output and more bass is desired.

Designed for easy and fast installation, our innovative, patented ClickMount™ brackets provide installers with two distinct mounting options. The ClickMount pan-tilt bracket provides indexed aiming control and allows for mounting EX Series quickly in either vertical or horizontal orientation without moving the bracket position. The ClickMount U-Bracket is also available for low profile mounting or exterior use and includes the ClickPlug with an integrated gland nut for weather-resistant applications. Both brackets are theft and tamper resistant.

  • Exceptional audio clarity with small footprint and attractive styling
  • Uniform coverage from coaxially mounted HF/LF drivers
  • 5-position switch selects 70V/100V taps or low impedance bypass
  • Utilizes innovative ClickMount pan-tilt and U-brackets for mounting
  • ETL listed to comply with UL 1480A, CSA 62368-1, CE marked, and RoHS compliant
  • EN54-24 certified
Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number EX-S8
Product Name Two-way Surface Mount Loudspeaker
Application Loudspeaker; MusicAudio; Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102744 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Nominal Power 0.1500 watts
Impedance 100 ohms
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Loudspeakers Surface Mount - OVO5P - Biamp Systems, Ltd.
Specs
Size 5.25 inch (133 mm)
Application Loudspeaker; MusicAudio; Telephone or Voice Communication
View Details