Biamp Systems, Ltd. Complete Horn/driver System R.5-V2200

Description
The R.5-V2200 is a complete horn/driver system designed for use in voice-range sound reinforcement and announcement / signaling applications. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet
Description
The R.5-V2200 is a complete horn/driver system designed for use in voice-range sound reinforcement and announcement / signaling applications. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Complete Horn/driver System - R.5-V2200 - Biamp Systems, Ltd.
Beaverton, OR, United States
Complete Horn/driver System
R.5-V2200
Complete Horn/driver System R.5-V2200
The R.5-V2200 is a complete horn/driver system designed for use in voice-range sound reinforcement and announcement / signaling applications. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

The R.5-V2200 is a complete horn/driver system designed for use in voice-range sound reinforcement and announcement / signaling applications.

AMPLIFIED LOUDSPEAKER CONTROLLERS
Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number R.5-V2200
Product Name Complete Horn/driver System
Application Loudspeaker; Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526986 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
View Details
302X SelecTone® ExplosionProof Amplified Speakers - 302X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 7400.00 g (261.07 oz)
View Details
NE Tweeter, 1
Specs
Nominal Power 80 watts
Sensitivity 90.1 dB
Resonance Frequency 728 Hz
View Details