Biamp Systems, Ltd. VERIS Dual 12" Low-Profile Subwoofer (White) VERIS 212SW

Description
The VERIS 212S is a low-profile, dual driver subwoofer system designed to augment and extend the low frequency output of any VERIS full-range loudspeaker system. Powerful and low in distortion, the 212S produces authoritative low frequency output without sacrificing speed of attack. Its small size makes it a perfect fit for jazz clubs, bars, restaurants, small worship centers, meeting rooms, AV presentations, and other applications that require extended bass, but may not have the space available to install larger, bulkier systems. Loudspeaker Type: Subwoofer, opitmally vented bass, dual drivers, rectangular enclosure Frequency Response: 50 Hz - 120 Hz (±1.5 dB) Max Input: 300W RMS, 750W program Maximum Output: 123 dB continuous / 130 dB peak Nominal Impedance: 4 ohms Nominal -6dB Beamwidth: 360° H x 180° V Input Connection: Terminal strip and NL4 compatible Rigging Provisions: Eight M10 threaded rigging fittings (four on each enclosure end) Weight: 67.5 lbs / 30.6 kg
Datasheet
Description
The VERIS 212S is a low-profile, dual driver subwoofer system designed to augment and extend the low frequency output of any VERIS full-range loudspeaker system. Powerful and low in distortion, the 212S produces authoritative low frequency output without sacrificing speed of attack. Its small size makes it a perfect fit for jazz clubs, bars, restaurants, small worship centers, meeting rooms, AV presentations, and other applications that require extended bass, but may not have the space available to install larger, bulkier systems. Loudspeaker Type: Subwoofer, opitmally vented bass, dual drivers, rectangular enclosure Frequency Response: 50 Hz - 120 Hz (±1.5 dB) Max Input: 300W RMS, 750W program Maximum Output: 123 dB continuous / 130 dB peak Nominal Impedance: 4 ohms Nominal -6dB Beamwidth: 360° H x 180° V Input Connection: Terminal strip and NL4 compatible Rigging Provisions: Eight M10 threaded rigging fittings (four on each enclosure end) Weight: 67.5 lbs / 30.6 kg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VERIS Dual 12
Berlin, CT, USA
VERIS Dual 12" Low-Profile Subwoofer (White)
49880
VERIS Dual 12" Low-Profile Subwoofer (White) 49880
The VERIS 212S is a low-profile, dual driver subwoofer system designed to augment and extend the low frequency output of any VERIS full-range loudspeaker system. Powerful and low in distortion, the 212S produces authoritative low frequency output without sacrificing speed of attack. Its small size makes it a perfect fit for jazz clubs, bars, restaurants, small worship centers, meeting rooms, AV presentations, and other applications that require extended bass, but may not have the space available to install larger, bulkier systems. Loudspeaker Type: Subwoofer, opitmally vented bass, dual drivers, rectangular enclosure Frequency Response: 50 Hz - 120 Hz (±1.5 dB) Max Input: 300W RMS, 750W program Maximum Output: 123 dB continuous / 130 dB peak Nominal Impedance: 4 ohms Nominal -6dB Beamwidth: 360° H x 180° V Input Connection: Terminal strip and NL4 compatible Rigging Provisions: Eight M10 threaded rigging fittings (four on each enclosure end) Weight: 67.5 lbs / 30.6 kg

The VERIS 212S is a low-profile, dual driver subwoofer system designed to augment and extend the low frequency output of any VERIS full-range loudspeaker system.
Powerful and low in distortion, the 212S produces authoritative low frequency output without sacrificing speed of attack. Its small size makes it a perfect fit for jazz clubs, bars, restaurants, small worship centers, meeting rooms, AV presentations, and other applications that require extended bass, but may not have the space available to install larger, bulkier systems.
Loudspeaker Type: Subwoofer, opitmally vented bass, dual drivers, rectangular enclosure
Frequency Response: 50 Hz - 120 Hz (±1.5 dB)
Max Input: 300W RMS, 750W program
Maximum Output: 123 dB continuous / 130 dB peak
Nominal Impedance: 4 ohms
Nominal -6dB Beamwidth: 360° H x 180° V
Input Connection: Terminal strip and NL4 compatible
Rigging Provisions: Eight M10 threaded rigging fittings (four on each enclosure end)
Weight: 67.5 lbs / 30.6 kg

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 49880
Product Name VERIS Dual 12" Low-Profile Subwoofer (White)
Size 12.00 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM300GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 3643385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Dual 12
Specs
SPL 126 dB
Nominal Power 300 watts
Sensitivity 94 dB
View Details
W1v2 8-inch Subwoofer Driver (150 W, 8 Ω) - 8W1v2-8 - JL Audio, Inc.
Specs
Nominal Power 150 watts
Impedance 8 ohms
Size 8.00 inch (203 mm)
View Details